EN
  • EN
  • DE

PIC24EP256GU810-I/PT

Part No PIC24EP256GU810-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24EP
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Manufacturer Homepage www.microchip.com
Win Source Part Number 740765-PIC24EP256GU810-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24EP256GU810
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GU810-I/PT CAD Model

Description

Microchip Technology's PIC24EP256GU810-I/PT Microcontroller

The PIC24EP256GU810-I/PT is a high-performance, 16-bit microcontroller crafted by Microchip Technology, which is renowned for its robust design and versatility. This powerful MCU is part of the PIC24E series and is ideal for applications requiring efficient operations and a wide array of features to drive complex tasks.

Core Features:

  • Enhanced CPU Performance: At the heart of the PIC24EP256GU810-I/PT lies a modified Harvard architecture that allows for 70 MIPS performance, ensuring swift execution of instructions and efficient handling of processes.
  • Generous Memory: With 256 KB of Flash memory and 32 KB of RAM, this microcontroller provides ample space for program storage and smooth operation, even in applications with extensive code or data buffering requirements.
  • Digital Signal Processing (DSP): The inclusion of DSP capabilities facilitates complex mathematical operations, making it suitable for audio processing, sensor data analysis, and other computation-intensive tasks.
  • Advanced Peripherals: A suite of peripherals, including UART, SPI, I2C modules, and a 12-bit Analog-to-Digital Converter (ADC), enhances the microcontroller's ability to interface with a wide range of sensors and communication devices.
  • Robust Timers and PWM: Multiple timers and up to 9 flexible PWM outputs support sophisticated timing operations and control applications, such as motor control and power conversion.
  • Operational Versatility: The MCU operates over a wide voltage range and temperature spectrum, making it suitable for industrial-grade applications that demand reliability under varying conditions.

Package and Reliability:

The PIC24EP256GU810-I/PT comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which ensures a compact footprint while still offering an abundance of I/O options for interfacing. Additionally, it is characterized for operation from -40°C to +85°C, ensuring dependable performance in harsh environments.

Applications:

Its powerful features make the PIC24EP256GU810-I/PT an excellent choice for a broad range of applications, including industrial control systems, automotive electronics, telecommunication infrastructure, and complex consumer electronics.

Whether you're designing an intricate control system or an innovative IoT device, the PIC24EP256GU810-I/PT provides the computational power, memory capacity, and peripheral integration needed to create a responsive and reliable product.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9816 $53.9632
5+ $22.1388 $110.6940
7+ $21.4469 $150.1283
10+ $20.7551 $207.5510
13+ $20.0633 $260.8229
17+ $17.9877 $305.7909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,421 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess