EN
  • EN
  • DE

PIC18LF2331-I/MM

Part No PIC18LF2331-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28QFN / PIC series Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC18LF2331
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18LF2331-I/ML,PIC18LF2331-I/ML-ND
Standard Package 61
Win Source Part Number 1085104-PIC18LF2331-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC18LF2331-I/MM CAD Model

Description

Microchip Technology's PIC18LF2331-I/MM Microcontroller

The PIC18LF2331-I/MM is a high-performance microcontroller produced by Microchip Technology, designed to cater to a wide array of applications, including industrial control systems, automotive devices, and consumer electronics. This microcontroller is part of the renowned PIC18F family, known for its robust architecture, enhanced features, and flexible interfacing capabilities.

Key Features:

  • High-Performance RISC CPU: The device features a CISC architecture with a RISC-like performance, providing users with the best of both worlds. It includes an extended instruction set that can help in optimizing code efficiency.
  • Enhanced Flash Memory: With 8KB of flash memory, the PIC18LF2331-I/MM offers ample space for complex programs and algorithms. The flash technology ensures reliable storage while allowing for easy updates and reprogramming.
  • Flexible Oscillator Structure: A variety of internal and external clock options are supported, including an internal oscillator block with eight selectable frequencies, which provides versatility in power management and system speed tuning.
  • Precision Analog Features: It includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and transducers. Additionally, it features two analog comparators, enhancing its capability in control applications.
  • Robust Peripheral Set: The microcontroller is equipped with a rich set of peripherals such as PWM modules, serial communication (USART), and SPI/I²C support for enhanced connectivity and control.
  • Power Management: The PIC18LF2331-I/MM has power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and brown-out reset, which contribute to the reliability and stability of the system under fluctuating power conditions.
  • Extended Temperature Range: This microcontroller operates over an industrial temperature range, making it suitable for harsh environments.

Package Information:

The microcontroller comes in a 28-pin QFN package, identified by the part number suffix 'MM'. This compact, square package is ideal for space-constrained applications while providing good thermal performance.

Applications:

With its robust feature set, the PIC18LF2331-I/MM is well-suited for a variety of applications, including but not limited to motor control, sensor interfacing, automotive systems, home automation, and low-power IoT devices. Its versatility and reliability make it a preferred choice for engineers and designers looking to develop sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess