EN
  • EN
  • DE

PIC18LF1220-I/ML

Part No PIC18LF1220-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28QFN / MCU 8-bit PIC RISC 4KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792140-PIC18LF1220-I/ML
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18LF1220
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF1220-I/ML CAD Model

Description

Microchip Technology's PIC18LF1220-I/ML Microcontroller

The PIC18LF1220-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed for power-constrained and space-sensitive applications, this MCU is part of the popular PIC18 family, known for its robust architecture and versatile features. The PIC18LF1220-I/ML operates on a low-power design, making it an excellent choice for battery-operated and portable devices.

This microcontroller comes in a compact 16-pin QFN package, which is ideal for minimizing board space without compromising functionality. It is equipped with a powerful 8-bit processor that can run at a maximum speed of 40 MHz, providing ample processing power for a wide range of applications. With 3.5 KB of flash memory and 256 bytes of RAM, the PIC18LF1220-I/ML can handle complex programs and temporary data storage with ease.

The device features an enhanced instruction set that allows for faster and more efficient code execution compared to traditional 8-bit microcontrollers. This includes a range of built-in peripherals such as an analog-to-digital converter (ADC) with up to 8 channels, providing the versatility needed for analog signal processing. Additionally, it offers two comparators, a PWM module, and multiple timers, which are essential for precise control tasks.

Communication with other devices is facilitated by its serial peripheral interface (SPI) and I2C capabilities. These interfaces enable the PIC18LF1220-I/ML to connect to sensors, actuators, and other microcontrollers, allowing for complex multi-device systems. Its enhanced USART module also supports RS-232, RS-485, and LIN protocols for serial communication.

Designed with power efficiency in mind, the PIC18LF1220-I/ML features Power Managed modes, including Idle and Sleep modes, which significantly reduce power consumption when the device is not performing critical tasks. This contributes to longer battery life in portable applications.

For developers, Microchip offers a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs) to streamline the design process. The PIC18LF1220-I/ML is also supported by Microchip's MPLAB® Code Configurator (MCC) for easy peripheral setup and code generation.

With its combination of performance, low power consumption, and rich set of peripherals, the PIC18LF1220-I/ML is an excellent choice for designers looking to create advanced and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess