EN
  • EN
  • DE

PIC18F87J10T-I/PT

Part No PIC18F87J10T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18J
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 66
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 15x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F87J10
Other Names PIC18F87J10T-I/PTCT,PIC18F87J10TIPT,PIC18F87J10T-I/PTTR,PIC18F87J10T-I/PT
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264417-PIC18F87J10T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F87J10T-I/PT CAD Model

Description

The PIC18F87J10T-I/PT from Microchip Technology is a high-performance microcontroller that stands out for its remarkable flexibility and efficiency. Designed to cater to a broad range of applications, this microcontroller is part of the esteemed PIC18F family, known for their robust architecture and rich feature set. The device comes in a 64-TQFP (Thin Quad Flat Pack) package, making it suitable for surface-mount technology (SMT) on printed circuit boards (PCBs).

Key Features:

  • Core: The microcontroller operates with an enhanced PIC18 8-bit core, running at speeds of up to 10 MIPS (Million Instructions Per Second), which provides the computational power necessary for complex tasks and real-time processing.
  • Memory: It includes 128KB of Flash program memory, which offers ample space for application code, and 3,840 bytes of RAM for data storage, ensuring smooth operation and multitasking capabilities.
  • I/O Pins: The device boasts 68 programmable input/output pins, allowing for versatile connectivity and interfacing with a wide array of peripherals, sensors, and other electronic components.
  • Analog Features: It comes equipped with 10-bit Analog-to-Digital Converters (ADCs) with up to 16 channels, providing precise analog signal measurement for applications requiring data acquisition.
  • Communication Peripherals: The microcontroller supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy data exchange with other devices and enabling the creation of complex communication networks.
  • Operating Voltage: It operates within a voltage range of 2.0V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: The device can operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The PIC18F87J10T-I/PT microcontroller is ideal for a diverse set of applications, including but not limited to industrial control systems, automotive electronics, home appliances, medical devices, and embedded systems. Its robust architecture and comprehensive feature set make it a versatile choice for designers looking to develop sophisticated and reliable products.

With its integration of advanced features and Microchip's commitment to quality, the PIC18F87J10T-I/PT stands as a top choice for engineers and developers seeking a high-performance microcontroller that can meet the demands of today's technology-driven world.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2760 $61.3800
10+ $10.0726 $100.7260
16+ $9.7578 $156.1248
22+ $9.4431 $207.7482
28+ $9.1283 $255.5924
37+ $8.1840 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,037 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess