EN
  • EN
  • DE

PIC18F8720-I/PT

Part No PIC18F8720-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin High Performance 1 Mbit Enhanced FLASH Microcontrollers with A/D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.75K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1238315-PIC18F8720-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F8720
Introduction Date November 01, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18F8720-I/PT CAD Model

Description

The PIC18F8720-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, wide array of features, and versatility in a multitude of applications. This particular MCU is part of the PIC18F family, which is well-suited for projects requiring complex algorithms and a variety of interfacing functionalities.

Key Features:

  • Core: The device is built around a powerful PIC18 core with an enhanced RISC architecture, featuring a CISC instruction set with 75 instructions, including several single-cycle operations.
  • Memory: It boasts 128 KB of flash program memory, 3,968 bytes of RAM, and 1 KB of EEPROM, providing ample space for complex programs and data storage.
  • Speed: The microcontroller operates at a maximum speed of 40 MHz, ensuring swift processing and response times for demanding applications.
  • I/O Pins: It comes with 70 general-purpose I/O pins, offering extensive interfacing capabilities.
  • Communication Peripherals: Includes a variety of communication interfaces such as 2 Enhanced USARTs, 1 MSSP (SPI/I2C), and 1 Parallel Slave Port for flexible connectivity options.
  • Analog Features: Equipped with 16 channels of 10-bit Analog-to-Digital converter (ADC), it can handle multiple analog inputs for sensor interfacing and data acquisition.
  • Timers: Features multiple timers, including four 16-bit timers and one 8-bit timer, which are essential for precise event timing and pulse width modulation (PWM) applications.
  • Package: The PIC18F8720-I/PT comes in a 80-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications.

Applications:

This MCU is ideal for an extensive range of applications, such as industrial control systems, robotics, automotive, home automation, and Internet of Things (IoT) devices. Its robust feature set enables developers to implement complex control systems and sophisticated algorithms required for today's cutting-edge technology.

Quality and Support:

Microchip Technology provides comprehensive technical support for the PIC18F8720-I/PT, including datasheets, reference manuals, and programming tools to facilitate development. Moreover, their commitment to quality ensures that each MCU meets the highest industry standards for reliability and performance.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7513 $71.2539
6+ $19.4882 $116.9292
8+ $18.8792 $151.0336
11+ $18.2702 $200.9722
15+ $17.6612 $264.9180
19+ $15.8342 $300.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess