EN
  • EN
  • DE

PIC18F85J90T-I/PT

Part No PIC18F85J90T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80TQFP / 64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O 67
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Part Number Series PIC18F85J90
Manufacturer Pack Quantity 1,200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808099-PIC18F85J90T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F85J90T-I/PT CAD Model

Description

Microchip Technology PIC18F85J90T-I/PT Microcontroller

The PIC18F85J90T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications including industrial control systems, automotive systems, and consumer electronics. This powerful MCU is based on Microchip's advanced PIC18 architecture and is packed with features that make it ideal for complex and demanding tasks.

Core Features:

  • High-Performance RISC CPU: The device features a CISC architecture with a linear 16-bit instruction set, enabling efficient operation with a wide range of software tools.
  • Flash Memory: It comes equipped with 48KB of flash memory, providing ample space for robust application code and data storage.
  • RAM and EEPROM: The MCU also includes 4KB of RAM for variable storage and 1KB of EEPROM for non-volatile data storage.
  • Communication Peripherals: It supports a variety of communication protocols such as SPI, I2C, and UART, making it versatile for interfacing with other devices and components.

Advanced Features:

  • 10-bit Analog-to-Digital Converter (ADC): With up to 12 channels, the integrated ADC allows for precise analog signal measurement, suitable for sensor interfacing and data acquisition applications.
  • Flexible Oscillator Structure: The MCU provides a range of internal and external clock options, including a PLL for frequency multiplication, ensuring accurate timing for all processes.
  • Power Management: It features power-saving modes such as Idle and Sleep, which are essential for battery-operated and power-sensitive applications.

Package and Temperature Range:

The PIC18F85J90T-I/PT is offered in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance under extreme conditions.

Development Support:

Microchip provides extensive support for the PIC18F85J90T-I/PT through its MPLAB® development environment, which includes compilers, debuggers, and programming tools. This ecosystem simplifies the development process and helps bring products to market faster.

In summary, the PIC18F85J90T-I/PT from Microchip Technology is a versatile and powerful microcontroller that offers a rich set of features, making it an excellent choice for designers looking to implement advanced functionalities in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 996 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess