EN
  • EN
  • DE

PIC18F67J11-I/PT

Part No PIC18F67J11-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / MCU 8-bit PIC RISC 128KB Flash 1.8V/2.5V/3.3V Automotive 64-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 52
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 3930 x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037332-PIC18F67J11-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC18F67J11
Introduction Date January 12, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F67J11-I/PT CAD Model

Description

Microchip Technology's PIC18F67J11-I/PT Microcontroller

The PIC18F67J11-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, crafted to cater to a wide array of applications requiring robust functionality within a compact package. This MCU is part of the popular PIC18F family, revered for its advanced features and ease of use in the embedded systems domain.

Key Features:

  • Core: Enhanced PIC18 J-series with a 16-bit instruction set and a CISC architecture that provides a balanced combination of performance and power efficiency.
  • Memory: Comes with 128 KB of Flash memory and 3,840 bytes of RAM, ensuring ample space for complex programs and data storage.
  • Digital Peripherals: Includes 10-bit Analog-to-Digital Converters (ADCs) with up to 24 channels, offering precise sensory data capture for various applications.
  • Communication Modules: Features multiple serial communication options such as SPI, I2C, and UARTs, facilitating versatile connectivity with other devices and systems.
  • Timers and Interrupts: Equipped with multiple timers, including an 8-bit and several 16-bit timers, alongside a wide range of interrupt sources for accurate event management and multitasking.
  • Power Management: Supports various power modes including nanoWatt Technology for optimal power consumption, making it suitable for battery-powered and energy-conscious applications.
  • Package: Available in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.
  • Operating Voltage: Operates within a voltage range of 2.0V to 3.6V, catering to low-voltage operation requirements.

Applications:

The versatility of the PIC18F67J11-I/PT makes it an ideal choice for various applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, medical devices, and Internet of Things (IoT) devices. Its robust feature set and programmability make it a go-to solution for designers looking for a reliable and flexible microcontroller platform.

Conclusion:

With its advanced features, extensive memory, and efficient power management, the PIC18F67J11-I/PT from Microchip Technology stands out as a superior choice for developers and engineers. Whether you're working on a sophisticated industrial system or an innovative consumer product, this MCU offers the performance, reliability, and adaptability required to bring your projects to life.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6217 $50.7038
34+ $2.9716 $101.0344
53+ $2.8788 $152.5764
72+ $2.7859 $200.5848
93+ $2.6931 $250.4583
125+ $2.4145 $301.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess