EN
  • EN
  • DE

PIC18F45K42T-I/PT

Part No PIC18F45K42T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000024-PIC18F45K42T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) --Embedded --Microcontrollers
Series PIC® XLP™ 18K
Speed 64MHz
Core Size 8-Bit
Connectivity I²C, LINbus, SPI, UART/USART
Program Memory Size 32KB (16K x 16)
Number of I/O 36
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Program Memory Type FLASH
RAM Size 2K x 8
Ultra Librarian 3D Model Ultra Librarian PIC18F45K42T-I/PT CAD Model

Description

Microchip Technology's PIC18F45K42T-I/PT Microcontroller

The PIC18F45K42T-I/PT is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. This advanced 8-bit microcontroller is part of the PIC18F family, known for their robust architecture and versatility in various applications, including industrial control systems, automotive devices, consumer electronics, and IoT (Internet of Things) solutions.

With its TQFP-44 packaging, the PIC18F45K42T-I/PT is designed for surface-mount technology, ensuring a compact footprint on printed circuit boards (PCBs). This MCU operates with an extended temperature range, typically from -40°C to +125°C, making it suitable for demanding environments.

The device boasts a substantial 32 KB of flash memory, providing ample space for complex firmware and application code. Additionally, it is equipped with 4096 bytes of SRAM and 1024 bytes of EEPROM, allowing for efficient data storage and retrieval. The MCU's clock speed can reach up to 64 MHz, providing the computational power necessary for time-sensitive tasks.

Connectivity and interface options are abundant with this microcontroller. It includes versatile peripherals such as multiple 10-bit Analog-to-Digital Converters (ADCs), Capture/Compare/PWM modules, and Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs) for serial communication. Moreover, it supports I2C, SPI, and MI2C interfaces, facilitating communication with a wide range of sensors and peripheral devices.

One of the key features of the PIC18F45K42T-I/PT is its power management capabilities. It supports various modes of operation, including Power-Saving Idle and Doze modes, which help to minimize power consumption when full processing power is not required. This makes it an excellent choice for battery-operated devices where energy efficiency is crucial.

Microchip Technology also provides comprehensive development support for the PIC18F45K42T-I/PT MCU. Developers can take advantage of the MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator (MCC), and a range of development boards and programmer/debugger tools to streamline the development process.

In summary, the PIC18F45K42T-I/PT from Microchip Technology is a powerful and versatile microcontroller that offers a perfect blend of performance, memory capacity, and energy efficiency, making it an ideal choice for a wide array of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess