EN
  • EN
  • DE

PIC18F66J10-I/PT

Part No PIC18F66J10-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 50
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 045878-PIC18F66J10-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F66J10-I/PT CAD Model

Description

PIC18F66J10-I/PT - Microchip Technology

The PIC18F66J10-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded systems. This powerful MCU is based on Microchip's popular PIC18 family and comes in a 64-TQFP (Thin Quad Flat Package) form factor. It is ideal for a wide range of applications, including industrial control systems, automotive electronics, robotics, and IoT devices.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 40MHz
  • Number of I/O: 53
  • Program Memory Size: 64KB (32K x 16)
  • Data EEPROM: 1024 bytes
  • RAM Size: 3936 bytes
  • Supply Voltage: 2.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Connectivity: I²C, SPI, UART/USART
  • Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
  • Timers: 4 x 8-bit, 3 x 16-bit

The PIC18F66J10-I/PT MCU boasts an advanced RISC architecture, delivering the power and flexibility needed for complex algorithms and functions. Its high-speed performance is complemented by a rich set of peripherals, including multiple timers, communication interfaces, and a variety of input/output pins to interface with other components in your system.

This microcontroller also features an extended instruction set for efficient operation and supports in-circuit debugging for easy troubleshooting. The robust design ensures reliable operation even in harsh environments, making it a trustworthy choice for mission-critical applications.

With its versatile feature set and proven performance, the PIC18F66J10-I/PT is a smart choice for developers looking to create sophisticated systems with demanding processing requirements. Whether you're designing a new product or upgrading an existing system, this MCU provides a solid foundation for your embedded solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess