EN
  • EN
  • DE

PIC18F65J94-I/PT

Part No PIC18F65J94-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792115-PIC18F65J94-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F65J94
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC18F65J94-I/PT CAD Model

Description

PIC18F65J94-I/PT Microcontroller Overview

The PIC18F65J94-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications in industrial, automotive, and consumer electronics. This MCU is part of the popular PIC18 family, renowned for their robust architecture, enhanced features, and versatility in various complex embedded systems.

Key Features

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 64MHz
  • Number of I/O: 53
  • Program Memory Size: 64KB (32K x 16)
  • Data EEPROM: 1024 Bytes
  • RAM Size: 3968 Bytes
  • Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
  • Operating Temperature: -40°C ~ 85°C (TA)

Advanced Peripherals

The PIC18F65J94-I/PT is equipped with a range of integrated peripherals that enhance its functionality and reduce the need for external components. These include:

  • Multiple communication interfaces such as I2C, SPI, and UART
  • 12-bit Analog-to-Digital Converters (ADCs) with up to 24 channels
  • Dual comparators with selectable voltage reference
  • Charge Time Measurement Unit (CTMU) for touch sensing
  • Four Enhanced Capture/Compare/PWM (ECCP) modules

Power Management

The microcontroller offers multiple power-managing features for energy-efficient operation, including:

  • Power-on Reset (POR)
  • Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
  • Watchdog Timer (WDT) with its own RC oscillator for reliable operation
  • Programmable Brown-out Reset (BOR)

Package and Quality

The PIC18F65J94-I/PT is available in a 64-TQFP package, offering a compact footprint for space-constrained applications. Microchip Technology ensures high quality and reliability, making this MCU suitable for mission-critical applications where consistent performance is paramount.

Applications

With its extensive feature set and flexible I/O options, the PIC18F65J94-I/PT is ideal for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Medical devices
  • Smart energy solutions

Whether you're designing a sophisticated industrial sensor network or a user-friendly home automation interface, the PIC18F65J94-I/PT provides the performance, versatility, and reliability to meet your project's requirements.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8388 $53.7432
32+ $3.1498 $100.7936
50+ $3.0514 $152.5700
68+ $2.9529 $200.7972
88+ $2.8545 $251.1960
118+ $2.5592 $301.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,044 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess