EN
  • EN
  • DE

PIC18F6585-I/PT

Part No PIC18F6585-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64TQFP / MCU 8-bit PIC RISC 48KB Flash 5V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792114-PIC18F6585-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F6585
Introduction Date July 03, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC18F6585-I/PT CAD Model

Description

Microchip Technology PIC18F6585-I/PT Microcontroller

The PIC18F6585-I/PT is an advanced 8-bit microcontroller from Microchip Technology, designed with versatility and performance in mind. This powerful MCU is part of the PIC18F family, which is renowned for its enhanced flash microcontrollers with high computational performance and a rich feature set. The PIC18F6585-I/PT is ideal for developers who require a robust platform for industrial control systems, automotive applications, consumer electronics, and many other embedded system applications.

Key Features:

  • Core: The device is built around a high-performance PIC18 core with an operating speed of up to 40 MHz. It features a C compiler optimized architecture for structured programming, drastically reducing the complexity of the code.
  • Memory: It boasts 48KB of flash program memory, providing ample space for complex applications. Additionally, it includes 3936 bytes of RAM and 1024 bytes of EEPROM data memory, which are essential for real-time data storage and manipulation.
  • I/O Ports: The microcontroller offers 50 general-purpose I/O pins, which provides the flexibility to connect a wide range of peripherals and sensors to the MCU.
  • Communication Peripherals: It supports multiple communication protocols, including a CAN (Controller Area Network) module, two MSSP (Master Synchronous Serial Port) modules supporting SPI and I2C, and two EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter) modules, ensuring versatile connectivity options.
  • Analog Features: The device comes with 10-bit, 13-channel Analog-to-Digital Converter (ADC), which allows it to interface with analog sensors and convert their signals for digital processing.
  • Timers: It is equipped with various timers, including four 16-bit timers and one 8-bit timer, which can be used for precise event timing, pulse generation, and interrupt scheduling.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It comes in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.

The PIC18F6585-I/PT is also supported by Microchip's MPLAB development environment, which provides developers with comprehensive tools to streamline the development process, from initial design to final programming. With its rich set of peripherals, extensive memory, and high-speed processing capabilities, the PIC18F6585-I/PT is a reliable choice for complex and demanding applications that require a high level of control and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4520 $61.3560
6+ $16.7811 $100.6866
10+ $16.2567 $162.5670
13+ $15.7323 $204.5199
17+ $15.2079 $258.5343
23+ $13.6347 $313.5981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,692 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess