EN
  • EN
  • DE
  • IT

PIC18F6393-I/PT

Part No PIC18F6393-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin High Performance, Flash Microcontrollers with LCD Driver, 12-Bit ADC and nanoWatt Technology | IC MCU 8BIT 8KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
The number of I/O 50
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
Date RAM Size 768 x 8
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number PIC18F6393
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 755640-PIC18F6393-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F6393-I/PT CAD Model

Description

Microchip Technology PIC18F6393-I/PT Microcontroller

The PIC18F6393-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC18F family, which is well-suited for a wide range of applications including industrial control systems, automotive electronics, consumer electronics, and communication devices.

The PIC18F6393-I/PT operates with an enhanced flash memory technology, providing users with up to 10,000 write/erase cycles, ensuring long-term reliability for applications that require frequent code updates or data storage. The device comes in a 64-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while still providing ample I/O options for interfacing with peripherals and other devices.

This MCU features a powerful 8-bit processor with an extended instruction set for efficient operation. It boasts a CPU speed of up to 10 MIPS (Million Instructions Per Second), allowing for quick processing and real-time response in embedded systems. The PIC18F6393-I/PT is equipped with 16KB of RAM and 64KB of flash memory, providing ample space for complex programs and data storage.

Connectivity is a strong point for the PIC18F6393-I/PT, which includes serial communication interfaces such as SPI (Serial Peripheral Interface), I2C (Inter-Integrated Circuit), and UART (Universal Asynchronous Receiver/Transmitter), facilitating easy communication with other microcontrollers, sensors, and external memory. Additionally, this MCU supports USB 2.0 for full-speed data transfers, enhancing its capabilities in modern applications.

The device also features 10-bit, up to 13-channel Analog-to-Digital Converters (ADCs), allowing for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks. The PIC18F6393-I/PT is designed to operate within a wide voltage range of 2.0V to 5.5V, offering flexibility in power supply design and ensuring compatibility with both 3.3V and 5V systems.

With its robust set of peripherals, including timers, PWM modules, and comparators, the PIC18F6393-I/PT is a versatile choice for developers looking to create sophisticated and reliable embedded systems. Its extended temperature range also makes it suitable for harsh environments, ensuring consistent performance where it matters most.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0603 $52.0251
40+ $2.5111 $100.4440
62+ $2.4326 $150.8212
85+ $2.3541 $200.0985
110+ $2.2757 $250.3270
148+ $2.0402 $301.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess