EN
  • EN
  • DE

PIC18F57K42-I/PT

Part No PIC18F57K42-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48TQFP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 48-TQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 43x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number PIC18F57
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355291-PIC18F57K42-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F57K42-I/PT CAD Model

Description

The PIC18F57K42-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and efficiency. Designed to cater to a wide array of applications, this MCU is part of Microchip's extensive PIC18 product family, known for their robust instruction sets and optimal power consumption.

Key Features

  • Core Processor: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Flash Size: 128KB of program memory
  • RAM: 8KB of data memory
  • Data EEPROM: 1KB
  • Speed: Up to 64MHz operation speed
  • I/O Pins: 36 programmable input/output pins
  • Communication Interfaces: I²C, SPI, UART
  • Timers: Multiple timers including 4 x 16-bit and 3 x 8-bit
  • ADC: 24-channel, 10-bit Analog-to-Digital Converter
  • Supply Voltage: 1.8V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package: 64-TQFP

Advanced Peripherals and Interconnectivity

The PIC18F57K42-I/PT is equipped with a comprehensive set of peripherals that enhance its functionality for complex tasks. The integrated 10-bit ADC with up to 24 channels allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition systems. The device also features multiple communication interfaces, ensuring seamless integration with other components in embedded systems.

Power Management

This MCU offers various power modes, including Power-down, Sleep, and Idle modes, allowing for effective power management and reduced energy consumption in battery-operated devices. The wide operating voltage range ensures compatibility with various power sources, contributing to the flexibility of the design.

Applications

The versatility of the PIC18F57K42-I/PT makes it suitable for a broad spectrum of applications, such as industrial control systems, automotive applications, consumer electronics, Internet of Things (IoT) devices, and medical instrumentation.

Development Support

Microchip Technology provides extensive support for development, including integrated development environments (IDEs), in-circuit debuggers, and programming tools. The MCU is also supported by a wide range of application notes and libraries, which help to reduce development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,358 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess