EN
  • EN
  • DE

PIC18F55Q43-I/PT

Part No PIC18F55Q43-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48TQFP / PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 48-TQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 43x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number PIC18F55
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC18F55Q43-I/PT
Standard Package 250
Win Source Part Number 1316766-PIC18F55Q43-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F55Q43-I/PT CAD Model

Description

The PIC18F55Q43-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications, from industrial control systems to consumer electronics. This MCU is part of the PIC18-Q43 family, which is known for its exceptional integration of intelligent analog, core-independent peripherals, and communication peripherals, all on a single chip.

Key Features:

  • Core: The device features a powerful 8-bit PIC18 core with a maximum CPU speed of 64 MHz, providing fast processing capabilities for complex algorithms and control systems.
  • Memory: It comes with 128 KB of Flash memory and 8 KB of SRAM, offering ample space for application code and data storage.
  • Intelligent Analog: The MCU includes advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), multiple operational amplifiers, and a 10-bit Digital-to-Analog Converter (DAC), enabling precise measurement and control of analog signals.
  • Core Independent Peripherals (CIPs): These peripherals can operate without CPU intervention, improving system efficiency and reducing power consumption. Key CIPs include Configurable Logic Cells (CLCs), Multiple-output PWMs, and Complementary Waveform Generators (CWGs).
  • Communication Interfaces: The device supports various communication protocols, including UART, SPI, and I2C, allowing for easy integration with other devices and systems.
  • Package: The MCU is available in a 64-pin TQFP package, ensuring a compact footprint for space-constrained applications.
  • Operating Voltage: It operates at a voltage range of 1.8V to 5.5V, catering to low-power and battery-operated applications.

Applications:

The PIC18F55Q43-I/PT is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

With its robust feature set and flexible capabilities, the PIC18F55Q43-I/PT from Microchip Technology is an ideal choice for designers looking for a reliable and high-performing MCU to power their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3544 $51.7968
52+ $1.9318 $100.4536
81+ $1.8715 $151.5915
111+ $1.8111 $201.0321
143+ $1.7507 $250.3501
192+ $1.5696 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess