EN
  • EN
  • DE

PIC18F47Q43-I/MP

Part No PIC18F47Q43-I/MP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40QFN / PIC series Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number PIC18F47Q43
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-PIC18F47Q43-I/MP
Standard Package 73
Win Source Part Number 1006163-PIC18F47Q43-I/MP
Ultra Librarian 3D Model Ultra Librarian PIC18F47Q43-I/MP CAD Model

Description

Microchip Technology's PIC18F47Q43-I/MP Microcontroller

The PIC18F47Q43-I/MP from Microchip Technology is a versatile and powerful microcontroller designed for embedded systems requiring low power consumption and high performance. This 8-bit microcontroller is a part of the PIC18 Q43 family, which is well-suited for a wide range of applications, from industrial control systems to consumer electronics.

At the heart of the PIC18F47Q43-I/MP lies a high-performance CPU with a maximum clock speed of up to 64 MHz, providing ample processing power for complex tasks. It features 128 KB of Flash memory, which is ideal for storing application code, and 8 KB of SRAM for efficient data handling. Additionally, the device comes with 1 KB of EEPROM, allowing for easy data storage without the need for external memory components.

This microcontroller supports a variety of communication interfaces, including SPI, I2C, UART, and LIN, making it highly adaptable to different communication requirements. The inclusion of a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) offers precise analog signal measurement and processing capabilities, which is crucial for sensor-based applications.

The PIC18F47Q43-I/MP also boasts a range of core-independent peripherals (CIPs) that offload tasks from the CPU, allowing for lower power consumption and increased efficiency. These CIPs include Configurable Logic Cells (CLCs), Multiple-output PWMs, Complementary Waveform Generators (CWGs), and more, providing designers with the flexibility to create complex control systems without the need for additional components.

Designed with power efficiency in mind, the device operates in multiple power-managed modes, including Idle and Doze modes, which are particularly useful for battery-operated devices. The microcontroller is offered in a 40-pin UQFN package, ensuring a compact footprint for space-constrained applications.

Overall, the PIC18F47Q43-I/MP is an excellent choice for developers seeking a robust, feature-rich microcontroller that balances performance with low power consumption. Its extensive set of features and ease of use make it an ideal solution for a broad spectrum of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5376 $54.4512
27+ $3.7232 $100.5264
42+ $3.6069 $151.4898
58+ $3.4905 $202.4490
75+ $3.3742 $253.0650
100+ $3.0251 $302.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 748 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess