EN
  • EN
  • DE

PIC18F46J11T-I/PT

Part No PIC18F46J11T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP / PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18J
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage - Operating 2.15V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18F46J11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F46J11T-I/PTDKR,PIC18F46J11T-I/PTCT,PIC18F46J11T-I/PTTR,PIC18F46J11T-I/PT-ND
Standard Package 1,200
Win Source Part Number 1176944-PIC18F46J11T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F46J11T-I/PT CAD Model

Description

Product Overview

The PIC18F46J11T-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is a member of the PIC18F family, which is well-known for its enhanced features, versatility, and ease of use, making it an ideal choice for designers looking for a reliable and powerful microcontroller for their projects.

Key Features

  • Core: The PIC18F46J11T-I/PT is built around a high-performance 8-bit PIC18 core with an extended instruction set for improved computational capabilities.
  • Memory: It comes with 64KB of flash program memory, 4KB of RAM, and 1KB of EEPROM, providing ample space for complex programs and data storage.
  • Speed: This MCU operates at a maximum frequency of 40MHz, delivering the processing power needed for time-sensitive tasks and high-speed computations.
  • I/O Ports: It offers 36 general-purpose I/O pins for versatile connectivity options with peripherals and external devices.
  • Peripherals: The device includes a rich set of integrated peripherals such as multiple timers, up to 2 Enhanced Capture/Compare/PWM (ECCP) modules, 2 Comparators, a Master Synchronous Serial Port (MSSP) for SPI and I2C communication, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART).
  • Analog Features: It also features a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for accurate analog signal measurements.
  • Power Management: The PIC18F46J11T-I/PT supports various power-saving modes, making it suitable for battery-powered or power-sensitive applications.
  • Temperature Range: The operating temperature range of this MCU is from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Package: It is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The versatility of the PIC18F46J11T-I/PT makes it an excellent choice for a broad array of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, medical devices, and IoT (Internet of Things) projects.

Support and Resources

Microchip Technology provides extensive support for the PIC18F46J11T-I/PT, including development tools, software libraries, and documentation to assist developers in getting started with their projects quickly and efficiently. The MCU is also supported by Microchip's MPLAB® integrated development environment (IDE), which offers a full suite of programming and debugging tools.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6521 $50.8689
22+ $4.6377 $102.0294
34+ $4.4927 $152.7518
47+ $4.3478 $204.3466
60+ $4.2029 $252.1740
80+ $3.7681 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess