EN
  • EN
  • DE

DDZ27DSF-7

Part No DDZ27DSF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 0.5W SURFACE MOUNT PRECISION ZENER DIODE / Zener Diode Single 26.97V 2.5% 70Ohm 500mW 2-Pin SOD-323F T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251330-DDZ27DSF-7
Popularity Medium
Supply and Demand Status Sufficient
Family Name DDZ27DSF
Introduction Date November 09, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DDZ27DSF-7 CAD Model

Description

Introducing the DDZ27DSF-7 Zener Diode from Diodes Incorporated

Diodes Incorporated presents the DDZ27DSF-7, a high-precision, surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 27 volts. This Zener diode is designed to provide a reliable solution for voltage clamping applications, voltage regulation, and offers protection against overvoltage transients.

Key Features

  • Voltage Stability: The DDZ27DSF-7 ensures stable Zener voltage with a tolerance of ±5%, making it ideal for precision applications.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can withstand significant power levels, making it suitable for a range of electronic circuits.
  • Compact Package: Encased in a small SOD-123F package, the DDZ27DSF-7 is optimized for high-density PCB designs and is easy to integrate into a variety of electronic systems.
  • Operating Temperature Range: This diode operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.
  • RoHS Compliant: The DDZ27DSF-7 is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The versatility of the DDZ27DSF-7 Zener diode makes it an excellent choice for a multitude of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDZ27DSF-7 is no exception. Each diode is subjected to rigorous testing and quality control measures, ensuring that they meet the high standards expected by the industry. The device's reliability is further assured by its compliance with the ISO 9001 quality management system, making it a trustworthy component for your electronic designs.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the DDZ27DSF-7 from Diodes Incorporated offers the performance and reliability you need in a compact, surface-mount package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,640+ $0.0353 $57.8920
3,985+ $0.0290 $115.5650
6,175+ $0.0281 $173.5175
8,515+ $0.0272 $231.6080
11,015+ $0.0263 $289.6945
14,710+ $0.0236 $347.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,548 pieces
MOQ: 1640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess