EN
  • EN
  • DE

PIC18F45K22T-I/PT

Part No PIC18F45K22T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 026798-PIC18F45K22T-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F45K22T-I/PT CAD Model

Description

Microchip Technology's PIC18F45K22T-I/PT Microcontroller

The PIC18F45K22T-I/PT is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This robust microcontroller is built on Microchip's advanced PIC18 architecture, which is renowned for its efficiency, reliability, and ease of use.

With a 64-pin TQFP (Thin Quad Flat Pack) package, the PIC18F45K22T-I/PT offers a compact form factor without compromising on its I/O capabilities. It operates at a voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications. The device features a 32 MHz precision internal oscillator, providing a reliable clock source for various timing-sensitive operations.

This microcontroller is equipped with 32KB of flash memory, allowing ample space for application code, and 1536 bytes of RAM for data processing. Additionally, it includes 1024 bytes of EEPROM for non-volatile data storage, ensuring that important information is retained even after power cycles.

One of the standout features of the PIC18F45K22T-I/PT is its rich set of peripherals. It includes two Enhanced Capture/Compare/PWM (ECCP) modules, which are essential for motor control and other PWM-based applications. It also boasts two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication, enabling easy connectivity with other microcontrollers, sensors, and peripherals.

The device also comes with an array of analog features, including a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, providing precise measurement capabilities for sensor interfacing. Additionally, it has two comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.

For enhanced safety and reliability, the PIC18F45K22T-I/PT incorporates several protection features, such as Power-on Reset (POR), Brown-out Reset (BOR), and an Extended Watchdog Timer (WDT). These features help to safeguard the system against unexpected conditions and ensure stable operation.

Overall, the PIC18F45K22T-I/PT from Microchip Technology is an exceptional choice for developers looking for a robust, feature-rich microcontroller that can tackle a diverse range of applications while maintaining a balance between performance and power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0956 $56.7648
18+ $5.8221 $104.7978
27+ $5.6401 $152.2827
37+ $5.4582 $201.9534
48+ $5.2762 $253.2576
64+ $4.7304 $302.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess