EN
  • EN
  • DE

PIC18F45J10-I/PT

Part No PIC18F45J10-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 089751-PIC18F45J10-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F45J10-I/PT CAD Model

Description

Microchip Technology PIC18F45J10-I/PT Microcontroller

The PIC18F45J10-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its impressive integration of features and capabilities suitable for a wide range of applications. This MCU is a part of the PIC18F series, which is famous for its enhanced flash microcontrollers with 10-bit A/D converters.

At the heart of the PIC18F45J10-I/PT lies a powerful 8-bit processor that can operate at a maximum speed of 40 MHz. With a 10 MIPS (Million Instructions Per Second) performance, it is designed to execute complex tasks efficiently. The device comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

One of the standout features of this microcontroller is its 32 KB of flash memory, which provides ample space for application code storage. Additionally, it is equipped with 2 KB of RAM and 256 bytes of EEPROM, which are essential for data retention and storage during power-off scenarios. The flash memory is self-programmable under software control, which simplifies firmware updates and product enhancements.

The PIC18F45J10-I/PT also boasts a versatile set of peripherals. It includes an onboard 10-bit Analog-to-Digital (A/D) converter with up to 13 channels, allowing it to interface with analog sensors and devices directly. The microcontroller also features two Capture/Compare/PWM (CCP) modules, which are invaluable for tasks requiring precise timing and control, such as motor control and waveform generation.

For communication purposes, this MCU provides a range of options including USART (Universal Synchronous Asynchronous Receiver Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) modules, facilitating easy connectivity with other microcontrollers, sensors, and peripheral devices.

The device operates within the industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environments. Additionally, it is designed with power management features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure stable operation during power fluctuations.

In summary, the PIC18F45J10-I/PT from Microchip Technology is a robust and feature-rich microcontroller that is well-suited for industrial, automotive, and consumer electronics applications that require high performance, reliability, and a variety of interfacing options.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1678 $51.6780
24+ $4.2403 $101.7672
37+ $4.1078 $151.9886
51+ $3.9753 $202.7403
66+ $3.8428 $253.6248
88+ $3.4452 $303.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess