EN
  • EN
  • DE

PIC18F27K42-I/SO

Part No PIC18F27K42-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SO / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F27
Standard Package 27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351462-PIC18F27K42-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F27K42-I/SO CAD Model

Description

Microchip Technology's PIC18F27K42-I/SO Microcontroller

The PIC18F27K42-I/SO is a versatile and high-performance microcontroller designed by Microchip Technology, tailored for a broad range of applications. This microcontroller is part of the PIC18 family, which is renowned for its robust architecture, rich feature set, and flexibility, making it an ideal choice for projects that require a sophisticated control system.

Encased in a sleek SOIC package, the PIC18F27K42-I/SO offers a generous 128 KB of flash memory, allowing developers ample space for application code. Its 8 KB of SRAM and 1 KB of EEPROM further complement data storage needs. The device operates at a wide voltage range from 1.8V to 5.5V, ensuring compatibility with both low-power and standard-power applications.

At the heart of the PIC18F27K42-I/SO lies a powerful 8-bit processor capable of speeds up to 64 MHz, thanks to the PLL (phase-locked loop) system that boosts its internal oscillator. This microcontroller also boasts a Direct Memory Access (DMA) controller, which enhances data transfer capabilities without burdening the CPU.

Connectivity is a strong suit of the PIC18F27K42-I/SO, featuring multiple communication interfaces including SPI, I2C, UART, and LIN for seamless integration with other components and peripherals. The device also supports up to 35 I/O pins, providing developers with the flexibility to connect a wide array of external devices.

For precision and accuracy in timing-related tasks, the microcontroller is equipped with four 10-bit PWMs, complemented by Complementary Waveform Generator (CWG) and Numerically Controlled Oscillator (NCO) modules. It also includes a 24-channel, 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced analog sensing capabilities.

Security features have not been overlooked, as the PIC18F27K42-I/SO incorporates a hardware-based Random Number Generator (RNG) and a Memory Access Partition (MAP) to protect the application code. Additionally, the Device Information Area (DIA) provides easy access to device configuration and serialization data.

With its robust set of peripherals, high-speed processing capabilities, and extensive memory resources, the PIC18F27K42-I/SO from Microchip Technology stands out as a high-quality microcontroller choice for designers and engineers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9813 $54.7943
25+ $4.0872 $102.1800
38+ $3.9595 $150.4610
53+ $3.8318 $203.0854
68+ $3.7040 $251.8720
91+ $3.3209 $302.2019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess