EN
  • EN
  • DE

PIC18F26Q83-I/SO

Part No PIC18F26Q83-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203749-PIC18F26Q83-I/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F-Q83
Package Tube
Product Status Active
Data Converters A/D 24x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian PIC18F26Q83-I/SO CAD Model

Description

Microchip Technology PIC18F26Q83-I/SO

The PIC18F26Q83-I/SO from Microchip Technology is a high-performance microcontroller (MCU) that combines the efficiency of the PIC18 series with enhanced features for a wide range of applications. Ideal for embedded systems requiring robust operation and flexible interfacing options, this MCU is designed to deliver exceptional functionality while maintaining cost-effectiveness and ease of integration.

Key Features:

  • Core: The device features a PIC18 core with a maximum CPU speed of 64 MHz, offering a balanced approach between power consumption and processing capability.
  • Memory: It comes with 64 KB of Flash memory and 4 KB of SRAM, providing ample space for complex code and data storage.
  • I/O Pins: The MCU is equipped with 24 programmable I/O pins, allowing for versatile hardware interfacing and control options.
  • Communication Peripherals: It includes multiple communication modules such as UART, SPI, and I2C for easy data exchange with peripheral devices.
  • Analog Features: The device boasts 12-bit Analog-to-Digital Converters (ADCs), multiple Comparators, and a Digital-to-Analog Converter (DAC) for precise analog signal processing.
  • Timers: Enhanced timer modules provide accurate timing operations, suitable for time-sensitive tasks.
  • Supply Voltage: It operates within a supply voltage range of 1.8V to 3.6V, catering to low-power applications.
  • Temperature Range: The MCU functions reliably across an industrial temperature range of -40°C to 85°C.
  • Packaging: Available in a 28-pin SOIC package, the PIC18F26Q83-I/SO ensures a compact footprint for space-constrained applications.
  • Power Management: With Power-Saving modes like Idle and Doze, this MCU is designed for efficient energy management.

Whether you are developing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC18F26Q83-I/SO offers a versatile platform that can adapt to your design requirements. Its rich set of peripherals and interfaces, combined with Microchip's proven reliability, make it an excellent choice for your next project.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or consult the PIC18F26Q83-I/SO datasheet.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess