EN
  • EN
  • DE

PIC18F26Q10T-I/SS

Part No PIC18F26Q10T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18Q, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.53K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F26Q10
Other Names PIC18F26Q10T-I/SSCT,PIC18F26Q10T-I/SSTR,PIC18F26Q10T-I/SSDKR
Standard Package 2,100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264300-PIC18F26Q10T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F26Q10T-I/SS CAD Model

Description

PIC18F26Q10T-I/SS - Microchip Technology

The PIC18F26Q10T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, which is renowned for its robust design, versatility, and efficiency. This microcontroller is part of the PIC18 Q10 family that features Core Independent Peripherals (CIPs) and is tailored for a wide range of applications including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • CPU: The device is powered by an advanced 8-bit PIC18 core with a maximum CPU speed of 64 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes with 64 KB of Flash memory and 4 KB of SRAM, which are ample for complex applications and data-intensive operations.
  • I/O Pins: The MCU offers up to 24 programmable I/O pins, allowing for flexible interfacing with various peripherals and sensors.
  • Core Independent Peripherals: The inclusion of CIPs such as PWMs, timers, UART, SPI, and I2C interfaces enable the microcontroller to perform tasks in hardware, reducing the load on the CPU and optimizing power consumption.
  • Intelligent Analog: Features like the 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) enhance the capability to handle analog signals with precision.
  • Power Management: The PIC18F26Q10T-I/SS is designed for low-power operation with multiple idle and sleep modes to minimize energy usage in battery-powered applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to 125°C, making it suitable for harsh environments.
  • Package: The MCU is available in a 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and ideal for compact PCB designs.

Applications:

The PIC18F26Q10T-I/SS is a versatile MCU that can be used in various applications such as:

  • Automotive systems
  • Industrial automation and control
  • Home automation and smart devices
  • Consumer electronics
  • Medical devices
  • IoT and connected devices

With its robust set of features and capabilities, the PIC18F26Q10T-I/SS by Microchip Technology stands as a reliable and flexible choice for designers and engineers looking to create sophisticated and power-efficient systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9897 $51.7322
62+ $1.6326 $101.2212
95+ $1.5816 $150.2520
131+ $1.5305 $200.4955
169+ $1.4795 $250.0355
227+ $1.3265 $301.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,350 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess