EN
  • EN
  • DE

PIC18F26K40T-I/SO

Part No PIC18F26K40T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169118-PIC18F26K40T-I/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40T-I/SO CAD Model

Description

Microchip Technology PIC18F26K40T-I/SO

The PIC18F26K40T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This MCU is part of the PIC18F K40 family, which is designed to cater to a wide range of applications requiring efficient power management and sophisticated control operations.

Key Features:

  • Core: The device is based on an enhanced Mid-range 8-bit core with a 16-level deep hardware stack and multiple internal oscillators.
  • Memory: It boasts 64KB of Flash memory, 4KB of SRAM, and 1KB of EEPROM, providing ample space for complex programs and data storage.
  • Speed: With a CPU speed of up to 64 MHz, this MCU offers high-speed processing capabilities for time-sensitive tasks.
  • I/O Pins: The PIC18F26K40T-I/SO comes with 24 programmable input/output pins, allowing for flexible interfacing with a variety of peripherals and sensors.
  • Communication Peripherals: It includes multiple communication interfaces such as SPI, I2C, UART, LIN, and more, enabling seamless connectivity with other devices.
  • 10-bit ADC: An integrated 35-channel, 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) ensures precise analog signal measurement and processing.
  • Timers and PWM: The device features various timers, Capture/Compare/PWM modules, and a Complementary Waveform Generator (CWG), which are essential for complex timing and control operations.
  • Power Management: It supports low-power modes like Idle and Doze, which help reduce power consumption and extend battery life in portable applications.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it suitable for industrial environments.
  • Package: It comes in a space-saving 28-pin SOIC package, ideal for compact designs.

Applications:

The PIC18F26K40T-I/SO is versatile and can be used in a variety of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it an excellent choice for designers seeking a reliable and powerful MCU solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7091 $51.9274
33+ $3.0434 $100.4322
51+ $2.9483 $150.3633
71+ $2.8532 $202.5772
91+ $2.7581 $250.9871
122+ $2.4728 $301.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess