EN
  • EN
  • DE

PIC18F26K22-I/SS

Part No PIC18F26K22-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1238231-PIC18F26K22-I/SS
Manufacturer Homepage www.microchip.com
Family Name PIC18F26K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F26K22-I/SS CAD Model

Description

Microchip Technology PIC18F26K22-I/SS Microcontroller

The PIC18F26K22-I/SS from Microchip Technology is a high-performance microcontroller that is part of the PIC18F K22 family. This versatile MCU is designed for a wide range of applications, including industrial control systems, automotive, consumer electronics, and more. It features a robust architecture with enhanced core and peripheral features that provide efficient data processing and reliable operation.

At the heart of the PIC18F26K22-I/SS is a high-precision 16 MHz internal oscillator that allows users to operate the device without the need for external clock sources, thus saving on system costs and complexity. This microcontroller operates on a wide voltage range of 1.8V to 5.5V, providing flexibility in power-sensitive applications.

The device comes with 64 KB of flash memory, which is ample space for storing application code, and 3.8 KB of RAM for data storage. Additionally, it includes an extensive set of peripherals, such as a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, allowing for accurate analog signal measurement. The PIC18F26K22-I/SS also features two Enhanced Capture/Compare/PWM (ECCP) modules, making it ideal for complex pulse width modulation (PWM) applications.

Communication with other devices is made easy with the inclusion of multiple serial communication interfaces, including SPI, I2C, and EUSART, which support synchronous and asynchronous operations. This microcontroller also offers various safety features, such as a Watchdog Timer (WDT), brown-out reset, and extended watchdog timer, ensuring the system's reliability and stability under adverse conditions.

The PIC18F26K22-I/SS is available in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It is compatible with Microchip's MPLAB IDE and MPLAB X IDE development environments, as well as the MPLAB REAL ICE, MPLAB ICD, and PICkit debuggers, making it easy to develop, program, and debug.

In summary, the PIC18F26K22-I/SS microcontroller is a feature-rich, cost-effective solution for designers looking to create advanced applications with minimal external components and reliable performance under varying conditions.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1760 $50.8160
39+ $2.6060 $101.6340
60+ $2.5245 $151.4700
82+ $2.4431 $200.3342
106+ $2.3617 $250.3402
142+ $2.1174 $300.6708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess