EN
  • EN
  • DE

PIC18F26J11T-I/SS

Part No PIC18F26J11T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 18J
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Supply Voltage 2.15V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC18F26J11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F26J11T-I/SS-ND, PIC18F26J11T-I/SSTR, PIC18F26J11T-I/SSDKR, PIC18F26J11T-I/SSCT
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889649-PIC18F26J11T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F26J11T-I/SS CAD Model

Description

Microchip Technology's PIC18F26J11T-I/SS Microcontroller

The PIC18F26J11T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters. The PIC18F26J11T-I/SS is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

One of the standout features of the PIC18F26J11T-I/SS is its nanoWatt XLP technology, which ensures extremely low power consumption, making it an ideal choice for battery-operated and power-sensitive applications. With a wide operating voltage range of 2.0V to 3.6V, it provides designers with flexibility in power supply design and the opportunity to optimize power efficiency.

The device comes with a generous 64 KB of flash memory, which is ample space for complex applications and code. Additionally, it offers 4 KB of RAM, allowing for efficient data handling and processing. The MCU's 10-bit Analog-to-Digital Converters (ADCs) enable precise sensor readings and analog input processing, which is critical for many embedded systems.

Communication with other devices is made possible through multiple serial interfaces, including SPI, I2C, and UART, thereby enhancing the MCU's connectivity capabilities. The PIC18F26J11T-I/SS also features a USB 2.0 module for full-speed USB communication, further extending its connectivity options.

Engineered for reliability, the PIC18F26J11T-I/SS operates within an extended temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions. The MCU comes in a compact 28-SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

With its integrated features and Microchip's commitment to quality, the PIC18F26J11T-I/SS microcontroller is a versatile and reliable solution for developers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess