EN
  • EN
  • DE

PIC18F2685T-I/SO

Part No PIC18F2685T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.25K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 086824-PIC18F2685T-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2685T-I/SO CAD Model

Description

Microchip Technology PIC18F2685T-I/SO Microcontroller

The PIC18F2685T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18F series, designed for advanced embedded systems. This MCU is tailored for a variety of applications ranging from automotive systems to industrial control, consumer electronics, and communication devices. Its versatility and robust feature set make it an ideal choice for designers looking for a reliable and efficient solution for their complex projects.

Key Features:

  • Core: The MCU is built around a powerful PIC18 core with an enhanced RISC architecture, which operates at a maximum speed of 40 MHz. It offers a balanced combination of performance and power consumption, ensuring efficient operation in a wide range of applications.
  • Memory: Equipped with 96 KB of flash memory and 3,328 bytes of RAM, the PIC18F2685T-I/SO provides ample space for complex program code and data storage. The flash memory is self-programmable under software control, allowing for convenient in-system updates.
  • I/O and Peripherals: This MCU includes 25 I/O pins and a rich set of integrated peripherals, such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), multiple timers, and serial communication interfaces like SPI, I2C, and USART, which support a wide range of connectivity options.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments. It can function reliably between -40°C and +85°C.
  • Package: The PIC18F2685T-I/SO comes in a 28-pin SOIC package, which is ideal for space-constrained applications while still providing enough pins for most moderate complexity designs.
  • Power Management: With power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and brown-out reset, the MCU ensures reliable operation under variable power conditions.

Applications:

The versatility of the PIC18F2685T-I/SO allows it to be used in a wide array of applications. It is particularly well-suited for automotive applications, including engine management and CAN network communication. Additionally, it is commonly used in industrial automation systems for process control, in consumer electronics for smart devices, and in communication systems where reliable data processing and transfer are critical.

Overall, the PIC18F2685T-I/SO by Microchip Technology is a robust and feature-rich microcontroller that provides designers with the tools needed to create sophisticated and reliable systems in a compact form factor.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess