EN
  • EN
  • DE

PIC18F25Q10T-I/SO

Part No PIC18F25Q10T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC / PIC PIC® XLP™ 18Q Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18Q
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353003-PIC18F25Q10T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F25Q10T-I/SO CAD Model

Description

Microchip Technology's PIC18F25Q10T-I/SO Microcontroller

The PIC18F25Q10T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a wide array of applications ranging from industrial control systems to consumer electronics. This MCU is part of the PIC18 Q10 family, renowned for its intelligent analog and core-independent peripherals that enable responsive and power-efficient operation.

Key Features

  • Core: The device is built around a powerful 8-bit PIC18 core with a maximum clock speed of 64 MHz, ensuring swift processing and efficient task management.
  • Memory: It comes equipped with 32 KB of Flash memory and 2 KB of SRAM, providing ample space for application code and data storage.
  • I/O Pins: The MCU offers 24 versatile I/O pins to interface with external components, making it highly adaptable for various design requirements.
  • Communication Peripherals: It includes a rich set of communication modules such as SPI, I2C, and EUSART, which facilitate easy data exchange with other devices and peripherals.
  • Analog Features: The device boasts multiple 10-bit Analog-to-Digital Converters (ADCs), a 5-bit Digital-to-Analog Converter (DAC), and Comparators, enabling precise analog signal processing.
  • Temperature Range: The PIC18F25Q10T-I/SO operates within an extended temperature range of -40°C to +125°C, suitable for harsh environmental conditions.
  • Package: It is available in a small-outline (SO) package, which is ideal for space-constrained applications.

Advanced Capabilities

Microchip's PIC18F25Q10T-I/SO MCU integrates Core Independent Peripherals (CIPs) that offload the CPU to manage timing-critical tasks, such as motor control, without the need for complex coding. This feature significantly enhances the efficiency and reliability of the system while reducing power consumption. Additionally, the MCU supports Intelligent Analog integration, allowing designers to implement advanced sensing and control capabilities in their applications.

Applications

With its robust feature set, the PIC18F25Q10T-I/SO is an excellent choice for a variety of applications, including:

  • Automotive systems
  • Home automation
  • Industrial automation and control
  • Consumer electronics
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality and long-term availability makes the PIC18F25Q10T-I/SO a reliable and future-proof choice for designers looking to create innovative and enduring products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7497 $52.4910
70+ $1.4357 $100.4990
110+ $1.3908 $152.9880
150+ $1.3460 $201.9000
195+ $1.3011 $253.7145
260+ $1.1665 $303.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 918 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess