EN
  • EN
  • DE

PIC18F25K83-I/SS

Part No PIC18F25K83-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F25K83
Standard Package 47
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264330-PIC18F25K83-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F25K83-I/SS CAD Model

Description

Microchip Technology's PIC18F25K83-I/SS

The PIC18F25K83-I/SS is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This MCU is part of the PIC18 K83 family, which is well-suited for a variety of applications, ranging from automotive systems to industrial control to consumer electronics.

At the heart of the PIC18F25K83-I/SS lies an advanced 8-bit processor with an enhanced Mid-range Architecture. It operates at a maximum frequency of 64 MHz, with a wide operating voltage range from 1.8V to 5.5V, making it versatile for different power environments. The MCU comes in a 28-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications.

The device boasts an impressive array of integrated features, including 32 KB of Flash memory, and 2 KB of RAM, which provide ample space for complex programs and data storage. It also includes 256 bytes of EEPROM, which is useful for non-volatile storage of configuration settings or small amounts of data that must be preserved during power cycles.

Connectivity and interfacing are strong points for the PIC18F25K83-I/SS. It has a built-in full-speed USB 2.0-compliant module, various serial communication interfaces like I2C, SPI, and EUSART, which allow for easy integration with peripheral devices and for building complex communication protocols. The MCU also features a 12-bit, 24-channel Analog-to-Digital Converter (ADC), which provides precise sensing and measurement capabilities for analog signals.

Safety and reliability are addressed with its various fail-safe mechanisms such as Windowed Watchdog Timer (WWDT), Brown-out Reset (BOR), and Low Power Brown-out Reset (LPBOR). In addition, the device supports hardware Capacitive Voltage Divider (CVD) for capacitive touch sensing, making it an excellent choice for interfaces requiring touch input.

Developers can also take advantage of Microchip's extensive support and development ecosystem, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, to streamline the design process and reduce time to market.

In summary, the PIC18F25K83-I/SS is a powerful and flexible microcontroller that delivers robust performance, a wide range of integrated peripherals, and extensive development support, making it a top choice for engineers and designers in a diverse array of embedded system applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4977 $54.9770
23+ $4.5109 $103.7507
35+ $4.3700 $152.9500
48+ $4.2290 $202.9920
62+ $4.0880 $253.4560
82+ $3.6652 $300.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess