EN
  • EN
  • DE

PIC18F25K80-I/SS

Part No PIC18F25K80-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.6K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 089143-PIC18F25K80-I/SS
Family Name PIC18F25K80
Introduction Date January 27, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F25K80-I/SS CAD Model

Description

Microchip Technology PIC18F25K80-I/SS Microcontroller

The PIC18F25K80-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its remarkable efficiency and versatility in handling a wide array of applications. This 8-bit MCU is based on the advanced RISC architecture, which ensures speedy execution of instructions and optimal power management. Designed to operate with an enhanced flash memory, the PIC18F25K80-I/SS offers a robust platform for developers looking to create sophisticated systems in automotive, industrial, and consumer electronics.

Operating at a voltage range of 1.8V to 5.5V, this microcontroller is equipped with a 32KB flash memory, providing ample space for complex programs and algorithms. The inclusion of 1536 bytes of RAM further complements its performance by facilitating efficient data manipulation and storage. Its digital communication capabilities are bolstered by integrated features such as an ECAN module, multiple serial communication interfaces like SPI, I2C, and EUSART, which provide seamless connectivity options for various peripherals and devices.

The PIC18F25K80-I/SS also comes packed with an array of built-in peripherals, including 12-bit Analog-to-Digital Converters (ADCs) with up to 12 channels, Charge Time Measurement Unit (CTMU) for touch sensing, and comparators, which expand its utility in sensor interfacing and real-time analog signal processing. The device's 25 I/O pins offer flexibility in interfacing with external components, while its robust design ensures reliable operation even in extreme conditions, with a temperature range of -40°C to +125°C.

This MCU is encapsulated in an SSOP-28 package, which is not only space-efficient but also conducive for PCB designs that require a smaller footprint. With its onboard Enhanced Capture/Compare/PWM (ECCP) module, the PIC18F25K80-I/SS is an ideal choice for complex motor control applications and LED lighting systems. Furthermore, its advanced features like programmable brown-out reset, extended watchdog timer, and in-circuit serial programming capability make it a go-to solution for developers who demand reliability and ease of development.

Whether you're designing an automotive engine control system, a smart home device, or an industrial automation tool, the PIC18F25K80-I/SS provides a powerful and flexible core that can meet and exceed the demands of your next project.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8614 $51.5052
43+ $2.3478 $100.9554
66+ $2.2745 $150.1170
91+ $2.2011 $200.3001
118+ $2.1277 $251.0686
158+ $1.9076 $301.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,938 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess