EN
  • EN
  • DE

PIC18F25K50T-I/ML

Part No PIC18F25K50T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F25
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F25K50T-I/MLCT,PIC18F25K50T-I/ML-ND,PIC18F25K50T-I/MLTR,PIC18F25K50T-I/MLDKR
Standard Package 1,600
Win Source Part Number 1321951-PIC18F25K50T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F25K50T-I/ML CAD Model

Description

Product Overview: PIC18F25K50T-I/ML

The PIC18F25K50T-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This MCU is part of the PIC18F K50 family, which is well-known for its exceptional integration of features suitable for a wide range of applications including industrial control systems, automotive devices, consumer electronics, and more.

Key Features

  • Core: The device features a powerful PIC18 core with a maximum CPU speed of 48 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It offers 32KB of flash memory and 2KB of RAM, ensuring ample space for program storage and efficient data handling.
  • I/O Pins: The MCU comes with 25 I/O pins, giving designers flexibility in interfacing with various peripherals and sensors.
  • Communication Peripherals: It includes a range of communication interfaces such as USB (Universal Serial Bus) 2.0, I2C, SPI, and UART, facilitating easy data transfer and connectivity with other devices.
  • Analog Features: The device boasts a 12-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise analog signal measurement.
  • Temperature Range: This MCU operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The PIC18F25K50T-I/ML is available in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC18F25K50T-I/ML makes it an excellent choice for a multitude of applications, including but not limited to:

  • USB Peripheral Development
  • Automotive Accessories
  • Industrial Automation Systems
  • Consumer Electronics
  • Medical Devices
  • Smart Sensors and IoT Devices

Design Support

Microchip Technology provides extensive support for the PIC18F25K50T-I/ML, including development tools, software libraries, and application notes to streamline the design process and reduce time to market.

With its robust feature set and Microchip's renowned support, the PIC18F25K50T-I/ML is a reliable and flexible solution for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2378 $57.6646
15+ $6.7592 $101.3880
23+ $6.5480 $150.6040
32+ $6.3368 $202.7776
41+ $6.1255 $251.1455
55+ $5.4919 $302.0545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess