EN
  • EN
  • DE

PIC18F252T-I/SO

Part No PIC18F252T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037961-PIC18F252T-I/SO
Family Name PIC18F252
Introduction Date June 29, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F252T-I/SO CAD Model

Description

Microchip Technology's PIC18F252T-I/SO Microcontroller

The PIC18F252T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of Microchip's extensive PIC18F family, which is well-suited for a wide range of applications, including industrial control systems, automotive, home appliances, and consumer electronics.

The PIC18F252T-I/SO is housed in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications. It operates with an enhanced flash memory technology, providing both the flexibility and reliability needed for complex programming and real-time data processing.

Key Features of the PIC18F252T-I/SO:

  • High-Performance RISC CPU: Features a CISC architecture with 75 instructions, including a high-level language extension for efficient programming.
  • Memory: Comes with 32KB of flash memory, 1536 bytes of RAM, and 256 bytes of EEPROM, offering ample space for application code and data storage.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 5 channels, it allows for precise conversion of analog signals to digital form, suitable for sensor interfacing and data acquisition tasks.
  • Flexible Oscillator Structure: Supports a wide range of clock sources, including crystal, resonator, capacitor, or an external clock, providing versatility in system design.
  • Enhanced Communication Interfaces: Equipped with multiple serial communication options such as USART, SPI, and I2C, facilitating easy integration with other digital systems.
  • Robust Peripheral Features: Includes timers, PWM modules, and capture/compare functions that enhance the MCU's capability to handle complex tasks.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) for reliable operation under variable power conditions.
  • Temperature Range: Operates within the industrial temperature range, making it suitable for harsh environments.
  • Extended Instruction Set: Supports 16-bit instructions for improved efficiency.

With its rich set of peripherals, extensive interrupt capabilities, and wide operating voltage range, the PIC18F252T-I/SO is engineered to handle complex tasks while maintaining power efficiency. Whether you're developing a sophisticated control system or a simple I/O interface, this MCU provides a scalable solution that can meet the demands of both advanced and entry-level applications.

Microchip Technology's commitment to quality ensures that the PIC18F252T-I/SO MCU delivers consistent performance and reliability, making it a trusted choice for engineers and designers looking to create innovative and durable products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5460 $62.1840
8+ $12.7557 $102.0456
13+ $12.3571 $160.6423
17+ $11.9585 $203.2945
22+ $11.5599 $254.3178
29+ $10.3640 $300.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,495 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess