EN
  • EN
  • DE

PIC18F2510T-I/SO

Part No PIC18F2510T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 210113-PIC18F2510T-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2510T-I/SO CAD Model

Description

The PIC18F2510T-I/SO is a high-performance microcontroller unit (MCU) from the renowned Microchip Technology, which is designed to cater to the demanding needs of modern embedded systems. This MCU is part of the popular PIC18F family, known for its robust architecture, rich feature set, and versatility in various applications.

Key Features:

  • Core: The device is built around a powerful PIC18 core with a maximum speed of 40 MHz, providing the computational power necessary for complex tasks.
  • Memory: It boasts a substantial program memory of 32 KB, complemented by 1536 bytes of RAM and 256 bytes of EEPROM, which are essential for storing firmware, variables, and persistent data.
  • Digital I/O: The MCU comes with 25 digital I/O pins, offering flexibility in interfacing with sensors, actuators, and other peripherals.
  • Communication Peripherals: It includes a variety of communication interfaces such as SPI, I2C, and USART, enabling it to communicate with other microcontrollers, computers, and digital systems.
  • Analog Features: With 10-bit, 13-channel Analog-to-Digital Converter (ADC), the PIC18F2510T-I/SO can process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers, including an 8-bit and three 16-bit timers, provide precise timing and measurement capabilities for a variety of applications.
  • Supply Voltage: It operates within a supply voltage range of 2.0V to 5.5V, allowing for flexibility in power supply design and compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: The MCU is available in a 28-pin SOIC package, making it suitable for compact PCB layouts.

Applications:

The versatility of the PIC18F2510T-I/SO makes it an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, home automation, robotics, and IoT devices. Its robust set of features and peripherals enable designers to implement complex algorithms and interface with various electronic components.

Conclusion:

Overall, the PIC18F2510T-I/SO from Microchip Technology represents a perfect blend of performance, memory, and peripheral integration, packaged in a compact form factor. It is a reliable choice for engineers and developers looking to create sophisticated and efficient systems with a single-chip solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess