EN
  • EN
  • DE

PIC18F24K22T-I/ML

Part No PIC18F24K22T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology | IC MCU 8BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 768 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Family Part Number PIC18F24K22
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733404-PIC18F24K22T-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F24K22T-I/ML CAD Model

Description

Microchip Technology's PIC18F24K22T-I/ML Microcontroller

The PIC18F24K22T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that make it ideal for a wide range of applications. This MCU is part of the PIC18F K22 family and is designed to offer both power efficiency and versatility in a compact package.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced RISC architecture, which provides the speed and flexibility needed for complex computations and control tasks.
  • Memory: It comes with 16KB of Flash program memory, 768 bytes of EEPROM, and 1.5KB of RAM, ensuring ample space for code and data storage.
  • Digital Peripherals: The MCU includes 25 I/O pins, two Capture/Compare/PWM (CCP) modules, a Master Synchronous Serial Port (MSSP) with SPI and I2C, and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules for versatile communication options.
  • Analog Features: It boasts a 12-channel 10-bit Analog-to-Digital Converter (ADC), two analog comparators, and a Voltage Reference module for precise analog signal processing.
  • Clock Management: A flexible oscillator structure supports a wide range of clock options, including a Precision Internal Oscillator, which provides stable operation without the need for external components.
  • Power Management: Enhanced with Power-managed modes such as Idle and Sleep, the PIC18F24K22T-I/ML ensures efficient power usage, making it suitable for battery-powered and power-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range, making it reliable in various environmental conditions.
  • Package: It is available in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications: The versatility of the PIC18F24K22T-I/ML makes it an excellent choice for a broad spectrum of applications, including industrial control systems, automotive systems, consumer electronics, medical devices, and IoT (Internet of Things) products.

With its rich set of peripherals and efficient operation, the PIC18F24K22T-I/ML from Microchip Technology stands out as a robust and reliable microcontroller that can meet the demands of both complex and simple embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess