EN
  • EN
  • DE

PIC18F24J11-I/SP

Part No PIC18F24J11-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SPDIP / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F24J11
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F24J11ISP
Standard Package 15
Win Source Part Number 1322756-PIC18F24J11-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F24J11-I/SP CAD Model

Description

Microchip Technology's PIC18F24J11-I/SP Microcontroller

The PIC18F24J11-I/SP from Microchip Technology is a high-performance microcontroller that is part of the popular PIC18 family, renowned for their advanced features and capabilities. The device is designed to operate with an enhanced flash memory and is housed in a 28-pin SPDIP (Single In-line Package) package, making it suitable for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

This microcontroller is based on an advanced RISC architecture that provides the flexibility of a 16-bit program word and operates at a maximum frequency of 48MHz. It boasts a 24 KB flash memory, 1 KB of EEPROM, and 2 KB of RAM, which allows for robust application development with ample space for code storage and data manipulation.

The PIC18F24J11-I/SP is equipped with a variety of peripherals that enhance its functionality and ease of use. These include a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), serial communication interfaces such as SPI and I2C, and two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control, lighting, and other PWM-based applications.

With power management being a critical aspect of modern electronics, this microcontroller features a range of power-saving modes. It can operate in Power Managed modes, including Idle and Sleep, which dramatically reduce power consumption. Furthermore, its nanoWatt XLP technology ensures extended battery life in portable applications.

The device also includes an onboard 2.5V voltage reference, programmable brown-out reset, extended watchdog timer, and programmable low-voltage detection. These features contribute to the reliability and stability of the system in which the microcontroller is deployed.

In summary, the PIC18F24J11-I/SP is an ideal choice for designers looking for a microcontroller with a good balance of power efficiency, processing capability, and peripheral integration. Its extensive feature set and ease of implementation make it a versatile and reliable component for a multitude of embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9923 $54.5765
125+ $0.8142 $101.7750
195+ $0.7888 $153.8160
265+ $0.7633 $202.2745
340+ $0.7379 $250.8860
455+ $0.6615 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess