EN
  • EN
  • DE

PIC18F24J10T-I/ML

Part No PIC18F24J10T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18J
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F24J10
Standard Package 1,600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655508-PIC18F24J10T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F24J10T-I/ML CAD Model

Description

Microchip Technology PIC18F24J10T-I/ML Microcontroller

The Microchip Technology PIC18F24J10T-I/ML is a high-performance microcontroller that harnesses the power of Microchip's advanced PIC18 J-series architecture. Designed to operate with an extended voltage range, this microcontroller is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Featuring a 10 MIPS (million instructions per second) CPU speed, this device allows for swift processing and efficient handling of complex tasks. Its 16 KB flash memory ensures ample space for application code, while the 768 bytes of RAM facilitate smooth data operations. Additionally, the device includes 256 bytes of EEPROM, which provides reliable non-volatile storage for critical data that must persist through power cycles.

The PIC18F24J10T-I/ML comes in a compact 28-pin QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.

Integration features of this microcontroller include a 10-bit Analog-to-Digital Converter (ADC) with up to 10 channels, enabling precise measurement of analog signals. The device also supports multiple communication protocols, such as SPI, I2C, and USART, allowing for flexible connectivity options with other components or peripherals.

Power management is a key strength of the PIC18F24J10T-I/ML, with its power-saving modes like Idle and Sleep modes, which significantly reduce power consumption when the device is not in full operation. This makes it an excellent choice for battery-powered or energy-sensitive applications.

Microchip's MPLAB development environment supports the PIC18F24J10T-I/ML, providing developers with powerful tools for code development, debugging, and programming. The microcontroller also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features, which simplify the development process and reduce time to market.

In summary, the PIC18F24J10T-I/ML from Microchip Technology is a versatile, high-performance microcontroller that offers a balanced blend of memory, advanced peripherals, and power efficiency, all packed into a small footprint suitable for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0729 $50.7290
25+ $4.1624 $104.0600
38+ $4.0324 $153.2312
52+ $3.9023 $202.9196
67+ $3.7722 $252.7374
89+ $3.3820 $300.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess