EN
  • EN
  • DE

PIC18F2410-I/SP

Part No PIC18F2410-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F2410
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655495-PIC18F2410-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2410-I/SP CAD Model

Description

Microchip Technology's PIC18F2410-I/SP Microcontroller

The PIC18F2410-I/SP is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful component is designed to cater to a broad range of applications, from automotive systems to industrial automation, and consumer electronics. It is part of the PIC18F family, which is well-known for its robust architecture, enhanced features, and versatility in various complex electronic designs.

This MCU operates with an advanced 8-bit architecture and comes in a 28-pin SPDIP (Single In-line Package) form factor, making it suitable for both prototyping and mass production. The PIC18F2410-I/SP features a 10 MHz internal oscillator, but it can also support external clocks up to 40 MHz, providing flexibility in system design and performance optimization.

One of the key features of the PIC18F2410-I/SP is its 16 KB of flash memory, which is ample space for storing application code. Additionally, it includes 768 bytes of RAM and 256 bytes of EEPROM, which can be used for data storage that persists across power cycles. The device also supports self-programmability, allowing for firmware updates in the field without the need for external programming devices.

The MCU is equipped with a variety of peripherals that enhance its functionality. It includes 25 I/O pins, two capture/compare/PWM (CCP) modules, a 10-bit analog-to-digital converter (ADC) with up to 10 input channels, and multiple communication interfaces such as SPI, I2C, and USART, which are essential for serial communication with other devices.

For safety-critical applications, the PIC18F2410-I/SP comes with a Watchdog Timer (WDT) and a brown-out reset (BOR) feature. These functions ensure that the MCU can recover from unexpected conditions like power fluctuations or software anomalies. Additionally, the device operates within an extended temperature range of -40°C to +85°C, making it reliable in harsh environments.

Overall, the PIC18F2410-I/SP from Microchip Technology is a versatile and reliable choice for developers looking for an MCU with a good balance of processing power, memory, and peripheral features. Its wide range of applications and robust design ensure that it can meet the demands of various complex electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7701 $52.7814
33+ $3.0935 $102.0855
51+ $2.9968 $152.8368
69+ $2.9001 $200.1069
90+ $2.8035 $252.3150
120+ $2.5134 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 615 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess