EN
  • EN
  • DE

PIC18F2331-I/SP

Part No PIC18F2331-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F2331
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F2331ISP,PIC18F2331-I/SP-NDR
Standard Package 15
Win Source Part Number 1322192-PIC18F2331-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2331-I/SP CAD Model

Description

Microchip Technology PIC18F2331-I/SP Microcontroller

The PIC18F2331-I/SP from Microchip Technology is a high-performance microcontroller featuring a robust architecture designed for advanced applications requiring precise motor control, sensor interfacing, and real-time operations. This 28-pin single-chip device is part of Microchip's renowned PIC18F family, known for their reliability and versatility in various electronic systems.

Key Features

  • High-Performance RISC CPU: The device contains a powerful 8-bit processor with an extended instruction set that enables efficient operation at speeds of up to 40 MHz.
  • Motor Control PWM: With specialized features for motor control, including up to two PWM outputs with independent timers, the PIC18F2331-I/SP is ideal for driving various types of motors with precision.
  • Enhanced Flash Memory: It comes equipped with 8KB of flash memory, providing ample space for complex application code and the convenience of in-circuit debugging and programming.
  • Robust Analog Features: The microcontroller boasts 5 channels of 10-bit Analog-to-Digital Converters (ADC), making it suitable for interfacing with an array of sensors.
  • Serial Communication Interfaces: Integrated support for SPI, I2C, and USART ensures versatile connectivity options for serial communication with peripherals and other microcontrollers.
  • Flexible Oscillator Structure: A variety of internal and external oscillator options are available, including a precision PLL for USB support and clock speeds adjustment.

Applications

The PIC18F2331-I/SP's capabilities make it particularly well-suited for applications such as:

  • Automated industrial equipment
  • Robotics and servo control systems
  • Automotive electronics
  • Smart home devices
  • Custom embedded systems

Designed in a durable SP (Single In-line Package), the PIC18F2331-I/SP is engineered to withstand challenging environments and ensure long-term reliability. Its comprehensive feature set, coupled with Microchip's support and resources, makes it a top choice for developers seeking a microcontroller that can handle demanding tasks while maintaining cost-effectiveness and ease of integration.

Whether you're developing a sophisticated motor control system or a sensor-rich IoT device, the PIC18F2331-I/SP offers a balanced combination of performance, power efficiency, and flexibility to bring your innovative projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3088 $69.2352
9+ $14.2019 $127.8171
13+ $13.7584 $178.8592
18+ $13.3148 $239.6664
23+ $12.8702 $296.0146
31+ $11.5396 $357.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess