EN
  • EN
  • DE

PIC18F14K50T-I/SS

Part No PIC18F14K50T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Number of I/O 14
Family Name PIC18F14K50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F14K50T-I/SSTR, PIC18F14K50T-I/SSCT, PIC18F14K50T-I/SSDKR, PIC18F14K50T-I/SS-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846460-PIC18F14K50T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F14K50T-I/SS CAD Model

Description

Microchip Technology's PIC18F14K50T-I/SS Microcontroller

The PIC18F14K50T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a blend of power efficiency and functionality in a compact package. This MCU is part of Microchip's renowned PIC18F series, known for their robustness and versatility in various applications ranging from industrial control systems to consumer electronics.

Key Features:

  • CPU: The MCU is built around a powerful and efficient 8-bit PIC18 core with an enhanced Mid-Range architecture that operates up to 48 MHz.
  • Memory: It comes with 16 KB of flash program memory, 768 bytes of RAM, and 256 bytes of EEPROM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: The device includes up to 15 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, Capture/Compare/PWM modules, and serial communication interfaces such as SPI, I2C, and EUSART for versatile peripheral interfacing.
  • USB Connectivity: An integrated full-speed USB 2.0 compliant module makes it suitable for USB-based applications without the need for external components.
  • Power Management: With a wide operating voltage range of 1.8V to 5.5V, the MCU also features Power Managed modes for energy conservation, making it ideal for battery-operated devices.
  • Temperature Range: The PIC18F14K50T-I/SS operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Packaging: The microcontroller comes in a 20-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications:

With its robust feature set, the PIC18F14K50T-I/SS is well-suited for a wide range of applications, including:

  • Automation and control systems
  • USB interface boards
  • Portable devices and wearables
  • Smart sensors and instrumentation
  • Custom embedded systems

Microchip Technology's commitment to quality and long-term availability makes the PIC18F14K50T-I/SS a reliable choice for designers and engineers looking for a flexible MCU solution that can meet the demands of both complex and straightforward applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9813 $54.7943
25+ $4.0872 $102.1800
38+ $3.9595 $150.4610
53+ $3.8318 $203.0854
68+ $3.7040 $251.8720
91+ $3.3209 $302.2019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,501 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess