EN
  • EN
  • DE

PIC18F14K22-I/SO

Part No PIC18F14K22-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V Automotive 20-Pin SOIC W Tube / IC MCU 8BIT 16KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 17
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1088730-PIC18F14K22-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC18F14K22
Introduction Date February 01, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F14K22-I/SO CAD Model

Description

Microchip Technology's PIC18F14K22-I/SO Microcontroller

The PIC18F14K22-I/SO from Microchip Technology is a high-performance microcontroller that is part of the popular PIC18F family, known for its robust architecture, versatile features, and reliability in a wide array of applications. This particular model is packaged in a convenient 20-SOIC form factor, making it suitable for space-constrained applications without compromising on capability or functionality.

Boasting a powerful 8-bit processor, the PIC18F14K22-I/SO operates at a maximum frequency of 64 MHz with a wide operating voltage range of 1.8V to 5.5V. This makes it incredibly versatile for use in both low-power and standard applications. Its enhanced Flash program memory of 16 KB ensures ample space for complex programs, while 768 bytes of RAM and 256 bytes of EEPROM provide sufficient room for data storage and retention.

The microcontroller is equipped with an array of integrated peripherals that enhance its functionality. These include a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise sensor readings and analog input processing. It also features two comparators, a Capture/Compare/PWM (CCP) module, and a Master Synchronous Serial Port (MSSP) for I2C and SPI communication, facilitating easy connectivity and data exchange with other devices.

For designers concerned with power consumption, the PIC18F14K22-I/SO includes power-managed modes such as Idle and Sleep, which significantly reduce power usage when the full operation of the microcontroller is not required. Additionally, it provides enhanced safety features, including Brown-out Reset (BOR), Extended Watchdog Timer (WDT), and a Programmable Low Voltage Detect (LVD) module to ensure reliable operation under varying conditions.

With its robust set of features, the PIC18F14K22-I/SO is an ideal choice for applications in automotive, consumer electronics, industrial control systems, and Internet of Things (IoT) devices. Its ease of use, coupled with Microchip's comprehensive development tools and software libraries, makes it a go-to solution for both beginners and experienced developers looking to create sophisticated and efficient electronic products.

Whether you are designing a simple prototype or a complex commercial product, the PIC18F14K22-I/SO provides the performance, flexibility, and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9215 $54.1365
25+ $4.0381 $100.9525
39+ $3.9119 $152.5641
53+ $3.7858 $200.6474
69+ $3.6596 $252.5124
92+ $3.2810 $301.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess