EN
  • EN
  • DE

MAX8918ITM+T

Part No MAX8918ITM+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC DRIVER CCD VERTICAL TQFN / Video Switch IC Logic Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Switch
Applications Consumer Video
Control Interface Logic
Voltage - Supply 2.7V ~ 5.5V
Base Product Number MAX8918
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215607-MAX8918ITM+T
Ultra Librarian 3D Model Ultra Librarian MAX8918ITM+T CAD Model

Description

Introducing the MAX8918ITM+T from Maxim Integrated

The MAX8918ITM+T is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous 150mA load current. This powerful component from Maxim Integrated is ideal for portable applications due to its small size and high efficiency. The advanced design ensures stability with ceramic output capacitors, providing a low output noise and a high power supply rejection ratio (PSRR), making it perfect for noise-sensitive applications.

Key Features

  • High Output Accuracy: The MAX8918ITM+T offers an impressive output voltage accuracy of ±1.5%, ensuring reliable and consistent performance for your application.
  • Low Dropout Voltage: With a very low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, maximizing efficiency.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 5V using external resistors, providing flexibility for various design requirements.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and longevity of the regulator and your overall design.

Applications

The MAX8918ITM+T is well-suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets
  • PDAs and mobile computing
  • Personal media players
  • Medical devices
  • Power supply for DSPs, microcontrollers, or other sensitive components

Package and Availability

This regulator is available in a compact, 6-pin thin SOT23 package, making it an excellent choice for space-constrained applications. The MAX8918ITM+T is supplied in tape and reel form, facilitating easy integration into automated manufacturing processes.

With Maxim Integrated's commitment to quality and reliability, the MAX8918ITM+T is designed to meet the stringent requirements of modern electronic devices. Whether you're developing a new portable device or upgrading an existing system, this LDO regulator offers the performance and flexibility needed to achieve optimal power management.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess