EN
  • EN
  • DE

PIC16LF873-04I/SP

Part No PIC16LF873-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 042177-PIC16LF873-04I/SP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16LF873-04I/SP CAD Model

Description

Microchip Technology's PIC16LF873-04I/SP Microcontroller

The PIC16LF873-04I/SP is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and reliability in a wide array of embedded applications. This 8-bit CMOS MCU is part of Microchip's extensive PIC16 family, known for their ease of use and advanced features tailored to meet the demanding requirements of today's electronic designs.

Key Features:

  • CPU: The core of the PIC16LF873-04I/SP operates at a maximum speed of 4 MHz, making it suitable for applications that require a balance between power consumption and processing speed.
  • Memory: It comes with 7 KB of flash program memory, allowing for robust program storage, and 192 bytes of EEPROM data memory for non-volatile storage of critical data.
  • RAM: With 368 bytes of RAM, this MCU offers sufficient space for temporary data storage during operation.
  • I/O Ports: The device features 22 I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to interface with analog sensors and convert their outputs to digital values for processing.
  • Communication Peripherals: It supports serial communication with onboard USART, making it easy to integrate into systems requiring serial connectivity.
  • Power Management: The PIC16LF873-04I/SP is designed for low power consumption, featuring Power-saving Sleep mode, Watchdog Timer, and Power-on Reset functions for enhanced power management.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The device is offered in a 28-pin SPDIP (Plastic Dual In-line Package) for easy integration into a wide range of circuit boards.

Applications:

The PIC16LF873-04I/SP is ideal for applications in the fields of industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it a preferred choice for engineers and designers looking for a reliable MCU that can handle complex tasks while maintaining power efficiency.

With Microchip's commitment to quality, the PIC16LF873-04I/SP is a microcontroller that delivers both performance and durability, ensuring that your projects are built on a solid electronic foundation.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess