EN
  • EN
  • DE

PIC16LF73-I/SS

Part No PIC16LF73-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061850-PIC16LF73-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF73-I/SS CAD Model

Description

Microchip Technology PIC16LF73-I/SS

The PIC16LF73-I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with an array of features that make it a versatile choice for a wide range of applications. Manufactured by Microchip Technology, this microcontroller is part of the renowned PIC family, well-known for their reliability and ease of use in the electronic components industry.

This particular model comes in a 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications. With its low-power consumption and wide operating voltage range, the PIC16LF73-I/SS is especially well-suited for battery-operated devices.

Key Features:

  • CPU: The device features a powerful RISC architecture that allows for straight forward programming and easy integration into various projects.
  • Memory: It boasts an impressive 4K x 14 words of FLASH program memory, 192 bytes of RAM memory, and 128 bytes of EEPROM data memory, providing ample space for complex programs and data storage.
  • I/O Ports: The microcontroller comes with 22 I/O pins, providing a flexible interface for connecting peripherals and other devices.
  • Timers: It includes three flexible timers/counters that can be used for a range of timing and counting functions, enhancing its utility in timing-sensitive applications.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit A/D converter allows for the easy interfacing with analog sensors and inputs.
  • Communication: Onboard serial communication modules support USART, SPI, and I²C protocols, enabling the microcontroller to communicate with other processors and peripherals.
  • Power-Saving Modes: Multiple power-saving modes, such as Idle and Power-down modes, help extend the battery life of portable devices.

The PIC16LF73-I/SS is ideal for designers looking for a robust microcontroller with a rich feature set that can operate in low-power scenarios. Its wide range of peripherals and interfaces make it an excellent choice for applications in automotive, consumer electronics, industrial control systems, and more. With Microchip's reputation for quality and support, this microcontroller stands as a reliable cornerstone for any embedded system design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess