EN
  • EN
  • DE

PIC16LF723A-I/SO

Part No PIC16LF723A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LF723
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655439-PIC16LF723A-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF723A-I/SO CAD Model

Description

Microchip Technology's PIC16LF723A-I/SO Microcontroller

The PIC16LF723A-I/SO is a powerful, feature-rich 8-bit microcontroller (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, flexibility, and robustness in various electronic applications.

Encased in a compact SOIC package, the PIC16LF723A-I/SO is engineered to deliver high computational performance with its enhanced mid-range core. With a 14-bit program word architecture, it provides a perfect balance between program memory size and variable precision, making it ideal for applications that require efficient code compilation and execution.

Key Features:

  • CPU Speed: The device operates at a speed of up to 32 MHz, delivering swift processing capabilities for time-sensitive tasks.
  • Program Memory: It comes with 7 KB of flash memory, providing ample space for application code and data storage.
  • RAM: With 256 bytes of RAM, this microcontroller offers sufficient space for runtime data manipulation and storage.
  • EEPROM: The inclusion of 256 bytes of EEPROM allows for non-volatile storage of critical data, which can be retained even after power cycles.
  • Peripherals: A variety of integrated peripherals are available, including a 10-bit Analog-to-Digital Converter (ADC), Capture/Compare/PWM modules, and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication.
  • I/O Pins: The PIC16LF723A-I/SO offers 25 general-purpose I/O pins, providing extensive interfacing capabilities with external devices.
  • Power Efficiency: This MCU operates within a voltage range of 1.8V to 3.6V, making it suitable for low-power applications and battery-operated devices.

Microchip Technology has equipped the PIC16LF723A-I/SO with an array of internal and external interrupts, ensuring responsive and efficient system behavior under various operational conditions. Additionally, it features a robust set of safety and power-saving features, such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to maintain the system's reliability and integrity.

Whether you're developing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the PIC16LF723A-I/SO microcontroller offers the perfect blend of performance, power efficiency, and versatility to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9780 $53.7900
125+ $0.8025 $100.3125
195+ $0.7774 $151.5930
270+ $0.7524 $203.1480
345+ $0.7273 $250.9185
465+ $0.6520 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess