Product Overview: PIC16LF628A-I/SS
The PIC16LF628A-I/SS is a highly capable microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of embedded applications. This 18-pin MCU is part of Microchip's extensive PIC16 family, known for its versatility and efficiency in low-power operations.
Key Features
- Core: The core of the PIC16LF628A-I/SS operates at a nominal voltage of 2.0V to 5.5V, making it suitable for battery-operated and portable devices. Its low-power consumption does not compromise its performance, as it can clock up to 20 MHz.
- Program Memory: It comes with 3.5KB of flash memory, which is ideal for storing the application code. Flash technology enables easy reprogramming and updating of the firmware.
- Data Memory: The device includes 224 bytes of RAM and 128 bytes of EEPROM, offering ample space for data storage and manipulation.
- I/O Pins: With 16 general-purpose I/O pins, this MCU provides flexibility for interfacing with sensors, actuators, and other peripherals.
- Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, useful for timing and counting applications.
- Communication Peripherals: The MCU supports serial communication with its integrated USART module, which is essential for UART-based data exchange.
- Analog-to-Digital Converter: An onboard 10-bit ADC with up to 7 channels allows the MCU to interface with analog sensors and convert analog signals into digital values.
- Special Features: The PIC16LF628A-I/SS boasts a range of features such as a watchdog timer, power-saving SLEEP mode, and Power-on Reset.
Packaging and Quality
The PIC16LF628A-I/SS is available in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Additionally, Microchip Technology ensures high-quality standards, and the device is RoHS compliant, meeting the environmental standards for hazardous substances.
Applications
This MCU is well-suited for a variety of applications, such as consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robust feature set and ease of use make it a popular choice among engineers and enthusiasts alike.
Overall, the PIC16LF628A-I/SS from Microchip Technology is a reliable and cost-effective solution for those seeking a powerful yet low-power microcontroller for their embedded projects.