Microchip Technology's PIC16LF628A-I/P Microcontroller
The PIC16LF628A-I/P is a powerful 8-bit microcontroller that combines performance with versatility, making it an ideal choice for a wide range of applications. Manufactured by Microchip Technology, this MCU is part of the renowned PIC family, known for its user-friendly interface and robust architecture.
Key Features:
- Program Memory Type: Flash - Providing ample space and flexibility for complex programs with 3.5KB of memory.
- EEPROM Size: 128 bytes - Allows for data retention without power, suitable for non-volatile storage needs.
- RAM: 224 bytes - Offers sufficient temporary data storage for intermediate operations.
- Speed: 20MHz - Ensures responsive and efficient processing for time-sensitive tasks.
- I/O Pins: 16 - Offers a generous number of inputs and outputs to interface with sensors, actuators, and other peripherals.
- Communication Peripherals: Includes a USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, enabling easy data exchange with other devices.
- Timers: Two 8-bit and one 16-bit timer, providing precise timing and measurement capabilities.
- Operating Voltage Range: 2.0V to 5.5V - Allows for flexibility in power supply design, suitable for both low-power and standard applications.
- Temperature Range: -40°C to 85°C - Ensures reliable operation under extreme environmental conditions.
- Packaging: 18-pin PDIP (Plastic Dual In-line Package) - A widely used package that is easy to handle and integrate into various designs.
Applications:
The PIC16LF628A-I/P is adept at handling tasks in areas such as:
- Automotive systems
- Industrial automation
- Home appliances
- Consumer electronics
- Medical devices
With its robust feature set and Microchip's reputation for quality, the PIC16LF628A-I/P is a reliable choice for designers and engineers looking to create sophisticated and durable electronic systems.