EN
  • EN
  • DE

3EZ6.2D5RLG

Part No 3EZ6.2D5RLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 1.5 Ohm
Current - Reverse Leakage @ Vr 5μA @ 3V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1005321-3EZ6.2D5RLG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 3EZ6.2D5RLG CAD Model

Description

The 3EZ6.2D5RLG is a robust Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This electronic component is designed to provide reliable voltage regulation, making it an essential part of many electrical circuits. The Zener diode is specifically engineered to operate at a nominal Zener voltage of 6.2 volts, which makes it suitable for a variety of applications that require a stabilized voltage in this range.

Key Features

  • Zener Voltage: The device has a precise Zener voltage of 6.2V, which is ideal for voltage regulation in a wide range of electronic circuits.
  • Power Dissipation: With a power dissipation rating of 3 watts, the 3EZ6.2D5RLG can handle significant power levels, making it suitable for high-power applications.
  • Package: The diode comes in an axial-lead package, which is designed for through-hole mounting, providing ease of integration into various circuit designs.
  • High Reliability: Manufactured by ON Semiconductor, the 3EZ6.2D5RLG is built with high-quality materials to ensure long-term reliability and performance under varying conditions.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in electronic equipment.

Applications

The versatile nature of the 3EZ6.2D5RLG Zener diode allows it to be used in a multitude of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Power supply management
  • Switching power supplies
  • Consumer electronics

Quality and Performance

ON Semiconductor is known for its commitment to quality and the 3EZ6.2D5RLG is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by consumers and professionals alike. With its combination of performance, reliability, and environmental compliance, the 3EZ6.2D5RLG is an excellent choice for designers and engineers looking to incorporate a dependable voltage regulation solution into their electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5119 $60.4760
95+ $1.2405 $117.8475
145+ $1.2012 $174.1740
200+ $1.1631 $232.6200
260+ $1.1238 $292.1880
345+ $1.0083 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess