EN
  • EN
  • DE

PIC16LF1939T-I/PT

Part No PIC16LF1939T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16LF1939
Standard Package 1,200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655418-PIC16LF1939T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF1939T-I/PT CAD Model

Description

Microchip Technology's PIC16LF1939T-I/PT Microcontroller

The PIC16LF1939T-I/PT is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications. This 8-bit MCU is based on Microchip's advanced RISC architecture, delivering the performance needed for today's embedded control applications. With its low-power consumption and wide array of features, it is an ideal choice for designers looking for a reliable and efficient solution for their projects.

At the heart of the PIC16LF1939T-I/PT lies a robust CPU running at a speed of up to 32 MHz, providing the computational power necessary for complex tasks. The device comes with an impressive 28 KB of Flash memory, allowing for ample space to store application code. Additionally, it is equipped with 1024 bytes of RAM and 256 bytes of EEPROM, facilitating efficient data storage and retrieval operations.

The microcontroller features a broad set of peripherals that enhance its capabilities. It includes:

  • 36 I/O pins,
  • Three flexible 8-bit timers,
  • Two enhanced capture/compare/PWM (ECCP) modules,
  • Two comparators,
  • One 11-bit digital-to-analog converter (DAC),
  • One MSSP serial port for SPI and I2C communication,
  • Two EUSART modules supporting RS-232, RS-485, and LIN/J2602 protocols,
  • And a 12-channel, 10-bit Analog-to-Digital Converter (ADC).

The PIC16LF1939T-I/PT also boasts a comprehensive set of safety and reliability features, including Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), Watchdog Timer (WDT), and Extended Watchdog Timer (EWDT).

This MCU operates over an extended temperature range and comes in a 44-pin TQFP package. It supports a wide operating voltage range of 1.8V to 5.5V, allowing for flexibility in power-sensitive applications. The PIC16LF1939T-I/PT is a perfect choice for industrial control systems, automotive applications, consumer electronics, and any other system where a reliable, high-performance microcontroller is needed.

In summary, the PIC16LF1939T-I/PT from Microchip Technology is a feature-rich, low-power microcontroller that offers excellent performance for a multitude of embedded applications. Its extensive memory, wide range of peripherals, and robust safety features make it a top choice for engineers and designers seeking a high-quality, cost-effective MCU solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5090 $52.8150
85+ $1.2382 $105.2470
130+ $1.1995 $155.9350
175+ $1.1608 $203.1400
225+ $1.1221 $252.4725
300+ $1.0060 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,499 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess