EN
  • EN
  • DE

PIC16LF18455-I/SS

Part No PIC16LF18455-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF18455
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1322046-PIC16LF18455-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF18455-I/SS CAD Model

Description

Product Overview

The PIC16LF18455-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and versatility in a wide range of applications. This MCU is a member of the PIC16F family, which is well-regarded for its ease of use, low power consumption, and reliable performance.

Key Features

  • Core: The PIC16LF18455-I/SS is built around an 8-bit PIC core, with a maximum CPU speed of 32 MHz. It is equipped with a precision internal oscillator, saving the need for external clock components.
  • Memory: It boasts 14 KB of flash memory, 1 KB of SRAM, and 256 bytes of EEPROM, providing ample space for application code and data storage.
  • I/O Pins: The device includes 18 general-purpose I/O pins, which can be configured for a variety of peripheral functions, offering flexibility in interfacing with external components.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with Computation (ADC2) allows for advanced analog sensing capabilities, crucial for applications requiring precise sensor readings.
  • Communication Peripherals: It supports multiple communication protocols, including I2C, SPI, and EUSART, providing versatile options for serial communication.
  • Power Management: With its low-power features such as Power-Saving Idle and Doze modes, along with Power-Down Sleep mode, the PIC16LF18455-I/SS ensures efficient power usage, making it ideal for battery-operated devices.
  • Temperature Range: The MCU operates over an extended temperature range, ensuring reliability across different environmental conditions.
  • Packaging: It comes in a 20-pin SSOP package, which is suitable for space-constrained applications while still offering sufficient I/O options.

Applications

The PIC16LF18455-I/SS microcontroller is an excellent choice for a wide array of applications such as consumer electronics, industrial automation, automotive systems, and IoT devices. Its robust feature set enables developers to implement complex functions while maintaining power efficiency and reliability.

Overall, Microchip's PIC16LF18455-I/SS provides a balanced combination of performance, power efficiency, and versatility, making it a go-to choice for engineers and hobbyists alike who are looking to develop sophisticated and power-conscious electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess