EN
  • EN
  • DE

PIC16LF18444-I/SS

Part No PIC16LF18444-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF18444
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1322250-PIC16LF18444-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF18444-I/SS CAD Model

Description

Product Overview: PIC16LF18444-I/SS

The PIC16LF18444-I/SS is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This 8-bit microcontroller is part of Microchip's extensive PIC family, known for its efficiency and reliability in embedded systems. The PIC16LF18444-I/SS operates with an enhanced mid-range core, featuring a 14-bit program word architecture that helps in executing powerful instructions in a single clock cycle.

Key Features

  • CPU Speed: Up to 32 MHz internal oscillator, which can be tuned up to ±1% accuracy.
  • Memory: Comes with 7 KB of Flash program memory, 512 bytes of EEPROM, and 512 bytes of RAM, providing ample space for complex applications.
  • I/O Pins: Offers 18 versatile I/O pins that are highly configurable to suit a variety of functions and peripherals.
  • Communication Peripherals: Includes I2C, SPI, and EUSART for serial communication, which allows for easy interfacing with other devices and sensors.
  • Power Management: Features a wide operating voltage range (1.8V to 3.6V) and low-power modes for energy efficiency, making it ideal for battery-powered applications.
  • Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), two comparators, and a Fixed Voltage Reference (FVR) for precise analog signal processing.
  • Temperature Range: Operational from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: Available in a 20-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The PIC16LF18444-I/SS is ideal for a broad spectrum of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust architecture and rich set of peripherals enable developers to create complex and reliable systems with reduced development time and cost.

Additional Resources

For further information, datasheets, and technical resources, visit the Microchip Technology website. Developers can also take advantage of Microchip's extensive support network, development tools, and community forums to accelerate their product development with the PIC16LF18444-I/SS microcontroller.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5725 $55.0375
80+ $1.2903 $103.2240
120+ $1.2500 $150.0000
170+ $1.2096 $205.6320
215+ $1.1693 $251.3995
290+ $1.0484 $304.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess