EN
  • EN
  • DE

PIC16LF18345-I/SS

Part No PIC16LF18345-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series PIC16LF18345
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810053-PIC16LF18345-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF18345-I/SS CAD Model

Description

Product Overview: PIC16LF18345-I/SS

The PIC16LF18345-I/SS is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high efficiency, versatility, and robust performance. This 8-bit MCU is part of the PIC16F family, which is well-suited for a broad range of applications, including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • CPU: The device boasts a high-performance RISC CPU with a 49 instruction set and 16 stack levels, ensuring fast and reliable processing.
  • Memory: It comes with 28 KB of Flash program memory and 2 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: The MCU includes 35 I/O pins, enabling it to interface with a wide array of peripherals and sensors.
  • Communication Peripherals: It features multiple communication modules, including I2C, SPI, and EUSART, which allow for easy integration into communication networks.
  • 12-bit ADC: The onboard 12-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) offers advanced control and measurement capabilities, ideal for precision applications.
  • Low Power Consumption: As part of the 'LF' series, this MCU is designed for low-power operation, making it suitable for battery-powered and power-sensitive applications.
  • Temperature Range: The device operates within an extended temperature range, ensuring reliability under varying environmental conditions.
  • Package: The PIC16LF18345-I/SS is available in a 28-lead SSOP package, which is both space-saving and conducive to efficient PCB design.

Applications:

The versatility of the PIC16LF18345-I/SS makes it an ideal choice for a multitude of applications. Its robust I/O capabilities and communication interfaces make it perfect for embedded systems, home automation, and smart sensors. Additionally, its low power consumption and extended temperature range make it an excellent option for portable devices and outdoor applications where power efficiency and durability are crucial.

Microchip Technology's commitment to quality and long-term availability ensures that the PIC16LF18345-I/SS is a reliable choice for designers and engineers looking to create innovative and enduring products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6780 $50.8820
46+ $2.1973 $101.0758
71+ $2.1286 $151.1306
98+ $2.0600 $201.8800
126+ $1.9913 $250.9038
169+ $1.7853 $301.7157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess